EN
  • EN
  • DE

MCP79410T-I/MS

Part No MCP79410T-I/MS
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B, 1Kb
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 1.8 V ~ 5.5 V
Voltage - Supply, Battery 1.3 V ~ 5.5 V
Current - Timekeeping (Maximum) 1.2μA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 719404-MCP79410T-I/MS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP79410
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP79410T-I/MS CAD Model

Description

The MCP79410T-I/MS is a highly integrated Real-Time Clock/Calendar (RTCC) with a wealth of features designed by Microchip Technology. This compact component, housed in an 8-MSOP package, is optimized for power-conscious systems that require timekeeping and data storage capabilities.

Key Features

  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information, with leap year compensation valid up to 2399.
  • Battery-Backed Operation: An integrated battery backup input pin and on-chip power sense circuitry allow the MCP79410T-I/MS to maintain accurate timekeeping and calendar functionality even when the main power is lost.
  • Digital Trimming: To compensate for crystal frequency drifts due to temperature, the MCP79410T-I/MS offers digital trimming capabilities.
  • EEPROM Memory: The device includes 64 bytes of battery-backed SRAM and 1 Kbit of EEPROM, providing reliable data storage with over one million erase/write cycles and data retention for over 200 years.
  • Programmable Clock Output: A multifunction pin can be used as a clock output, alarm output, or general-purpose output, providing versatility in system design.
  • I2C Interface: The MCP79410T-I/MS supports a fast I2C interface for communication with microcontrollers or processors, facilitating easy integration into a variety of systems.
  • Multiple Alarms: Two programmable alarms can be set on a per-second, per-minute, per-hour, per-day, per-date, or per-month basis.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of applications.

Applications

The MCP79410T-I/MS is ideal for a diverse array of applications, including:

  • Smart Energy (e.g., Smart Meters)
  • Home Appliances (e.g., Coffee Makers, Microwaves)
  • Automotive Electronics
  • Industrial and Office Equipment
  • Consumer Electronics
  • Portable Medical Devices

With its robust feature set and reliable performance, the MCP79410T-I/MS from Microchip Technology is a versatile choice for any design requiring accurate timekeeping and data storage.

You May Also Be Interested in

Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8424 $55.2720
70+ $1.5117 $105.8190
105+ $1.4645 $153.7725
145+ $1.4172 $205.4940
185+ $1.3700 $253.4500
245+ $1.2283 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,347 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess