EN
  • EN
  • DE

MCP7940NT-I/MS

Part No MCP7940NT-I/MS
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Real Time Clock (RTC) IC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Family Name MCP7940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP7940NT-I/MSTR, MCP7940NT-I/MSCT, MCP7940NT-I/MSDKR, MCP7940NT-I/MS-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846321-MCP7940NT-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP7940NT-I/MS CAD Model

Description

Microchip Technology's MCP7940NT-I/MS Real-Time Clock/Calendar

The MCP7940NT-I/MS from Microchip Technology is a highly integrated Real-Time Clock/Calendar (RTCC) optimized for low power consumption and with full binary-coded decimal (BCD) timekeeping. Designed for a variety of applications, including smart energy, home appliances, and consumer electronics, this RTCC maintains accurate timekeeping with minimal power requirements.

This RTCC device comes in a compact MSOP-8 (Micro Small Outline Package) that is surface-mountable, making it an excellent choice for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

Key Features:

  • Battery-Backed Operation: Includes a battery backup input pin which allows the MCP7940NT-I/MS to maintain timekeeping when main power is lost.
  • Accuracy: Provides high-precision timekeeping with leap year compensation valid until 2399, and offers clock calibration for fine-tuning.
  • Memory: Features a built-in 64-byte SRAM, providing additional data storage when needed.
  • Communication: Utilizes an I2C interface for communication, supporting both Standard and Fast Mode (up to 400 kHz).
  • Alarm Function: Comes with dual alarms that can be programmed for specific times, dates, or days, making it versatile for event scheduling.
  • Power Consumption: Designed for low power consumption, which is critical for battery-powered applications.

Applications:

The MCP7940NT-I/MS is ideal for applications that require accurate timekeeping under varying conditions and with minimal power usage. It is commonly used in:

  • Smart energy meters
  • Home and building automation systems
  • Consumer electronics
  • Wearable devices
  • Industrial equipment

With its blend of features, the MCP7940NT-I/MS is a robust and reliable choice for designers looking to integrate a cost-effective RTCC with battery backup capability into their systems. Microchip's commitment to quality ensures that this product will deliver the performance required for time-sensitive applications.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4164 $56.6560
90+ $1.1622 $104.5980
135+ $1.1259 $151.9965
185+ $1.0895 $201.5575
240+ $1.0532 $252.7680
320+ $0.9443 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess