EN
  • EN
  • DE

DS1501YE+

Part No DS1501YE+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-TSOP / Real Time Clock Parallel 256byte Clock/Calendar/Alarm/Watchdog Timekeeper 28-Pin TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K
Memory Size 256B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 5mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 773026-DS1501YE+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1501
Introduction Date November 16, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1501YE+ CAD Model

Description

Maxim Integrated DS1501YE+ Real-Time Clock

The DS1501YE+ is a full-featured, Y2K-compliant real-time clock/calendar (RTC) from Maxim Integrated. This high-quality integrated circuit is designed to address the timekeeping needs of sophisticated electronic applications, offering precision and reliability in a compact form factor. Engineered to maintain accurate time and date information, the DS1501YE+ includes a built-in power-sense circuit that detects power failures and automatically switches to its backup energy source, ensuring uninterrupted operation.

Key Features

  • Y2K Compliance: The DS1501YE+ is fully compliant with year 2000 requirements and is capable of calendar-based functions until the year 2100.
  • Accuracy: The device maintains time with high precision, including seconds, minutes, hours, day, date, month, and year information, with leap year compensation.
  • Battery Backup: It features an integrated lithium battery, which allows the RTC to continue timekeeping operations even during power outages.
  • Automatic Power-Fail Detect: The onboard circuitry detects power failures and automatically switches to the battery backup, safeguarding timekeeping integrity.
  • Serial Interface: The device offers a serial interface for easy integration with microcontrollers and other digital systems.
  • Programmable Alarm: A programmable alarm function enables users to set up time-specific alerts, suitable for a variety of applications.
  • Watchdog Timer: An integrated watchdog timer provides system reliability through system resets and other fail-safe operations.
  • Small Footprint: The DS1501YE+ comes in a 28-pin EDIP or TSOC package, making it suitable for space-constrained applications.

Applications

The DS1501YE+ is ideal for a wide range of applications that require accurate timekeeping and data logging capabilities. It is commonly used in:

  • Telecommunication systems
  • Industrial control systems
  • Embedded systems
  • Point of Sale (POS) terminals
  • Network servers
  • Medical equipment
  • Security systems

With its robust feature set and Maxim Integrated's reputation for quality, the DS1501YE+ is a trusted choice for engineers and designers looking to incorporate reliable timekeeping functionality into their projects.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess