EN
  • EN
  • DE

MCP7940MT-I/MNY

Part No MCP7940MT-I/MNY
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MCP7940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP7940MT-I/MNY-ND, MCP7940MT-I/MNYCT, MCP7940MT-I/MNYDKR, MCP7940MTIMNY, MCP7940MT-I/MNYTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884320-MCP7940MT-I/MNY
Ultra Librarian 3D Model Ultra Librarian MCP7940MT-I/MNY CAD Model

Description

Microchip Technology's MCP7940MT-I/MNY Real-Time Clock/Calendar

The MCP7940MT-I/MNY from Microchip Technology is a highly accurate, I2C-compatible real-time clock/calendar (RTCC) module. It is designed to maintain accurate timekeeping with minimal power consumption, making it ideal for a wide range of applications, including embedded systems, industrial devices, and consumer electronics.

Key Features:

  • Timekeeping Accuracy: The device comes with a built-in digital trimming circuit, ensuring high timekeeping accuracy which is vital for precise time-dependent applications.
  • Battery-Backed Operation: An integrated battery backup input maintains timekeeping in the event of main power loss, thereby preserving critical data and time settings.
  • EEPROM Memory: The device includes 64 bytes of EEPROM, providing additional data storage for device configuration or user data that needs to be retained during power loss.
  • Automatic Leap Year Compensation: The MCP7940MT-I/MNY automatically adjusts for leap years up to the year 2399, ensuring continuous accuracy without the need for manual adjustments.
  • Multiple Alarms: It supports multiple alarms, enabling the scheduling of events or wake-up signals without the need for external components.
  • Low Power Consumption: Designed for low-power applications, this RTCC operates with a very low current draw, which helps extend battery life in portable applications.
  • Small Footprint: Packaged in an 8-pin TSSOP (Thin Shrink Small Outline Package), the MCP7940MT-I/MNY is ideal for space-constrained applications.

Applications:

The versatility of the MCP7940MT-I/MNY allows it to be integrated into various applications, such as:

  • Smart Energy (e.g., smart meters, thermostats)
  • Home Appliances (e.g., ovens, refrigerators)
  • Consumer Electronics (e.g., digital cameras, MP3 players)
  • Industrial (e.g., factory automation, PLCs)
  • Automotive (e.g., infotainment systems, GPS)

With its combination of features, the MCP7940MT-I/MNY provides a reliable and efficient solution for maintaining precise time and date in electronic systems, ensuring accurate operation and improved user experience.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8336 $55.0080
70+ $1.5045 $105.3150
105+ $1.4575 $153.0375
145+ $1.4105 $204.5225
185+ $1.3635 $252.2475
250+ $1.2224 $305.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess