EN
  • EN
  • DE

VSC7429XJG-02

Part No VSC7429XJG-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 26PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet Switch
Interface Serial
Number of Circuits 26
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7429
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 399669-VSC7429XJG-02
Ultra Librarian 3D Model Ultra Librarian VSC7429XJG-02 CAD Model

Description

Microchip Technology's VSC7429XJG-02 Ethernet Switch

Microchip Technology's VSC7429XJG-02 is a high-performance, feature-rich Ethernet switch designed to cater to the demanding needs of today's network infrastructures. This advanced switch is part of the VSC7429 family and is built to provide a seamless and efficient networking experience for small to medium-sized business applications, enterprise networking, and industrial environments.

Key Features

  • Port Configuration: The VSC7429XJG-02 comes with an array of ports to support a variety of network setups. It includes multiple Gigabit Ethernet (GbE) ports that ensure fast and reliable data transfer rates, making it an ideal solution for bandwidth-intensive applications.
  • Layer 2+ Features: Equipped with advanced Layer 2+ capabilities, this Ethernet switch supports a range of networking protocols and features such as VLANs, QoS, link aggregation, and port mirroring. These features enable efficient traffic management and enhance the overall network performance.
  • Energy Efficiency: With energy-saving features, the VSC7429XJG-02 is designed to reduce power consumption without compromising on performance. This makes it an eco-friendly choice for organizations looking to minimize their carbon footprint and operational costs.
  • Security: Security is a top priority for network devices, and the VSC7429XJG-02 doesn't disappoint. It includes robust security features such as access control lists (ACLs), port security, and IEEE 802.1X network access control, ensuring secure network access and protecting against unauthorized intrusion.
  • Management Options: This switch provides comprehensive management options, including SNMP, RMON, and a web-based GUI. This allows for easy configuration, monitoring, and maintenance of the network, making it accessible for both novice and experienced network administrators.

Applications

The versatile nature of the VSC7429XJG-02 makes it suitable for a wide range of applications. It is an excellent choice for deploying in data centers, for carrier Ethernet services, or as part of an industrial control system. Its robustness and reliability also make it a preferred option for network backbones in small to medium-sized enterprises.

With the VSC7429XJG-02, Microchip Technology continues to deliver networking solutions that are at the forefront of innovation, providing users with a high-quality, scalable, and secure networking experience.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0551 $63.0551
2+ $51.7375 $103.4750
3+ $50.1207 $150.3621
5+ $48.5039 $242.5195
6+ $46.8871 $281.3226
8+ $42.0368 $336.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess