EN
  • EN
  • DE

HEC4094BT,118

Part No HEC4094BT,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC BUS REGISTER 8STAGE 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr NXP USA Inc.
Series 4000B
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 15.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number HEC4094
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935260581118,HEC4094BT-T,HEC4094BT-T-ND
Standard Package 2,500
Win Source Part Number 988044-HEC4094BT,118
Ultra Librarian 3D Model Ultra Librarian HEC4094BT,118 CAD Model

Description

The HEC4094BT,118 is a high-quality integrated circuit from NXP Semiconductors, a leader in the electronics industry. This versatile chip is a part of the 4000 series logic family and is specifically a 8-stage shift-and-store bus register. Designed with cutting-edge technology, the HEC4094BT,118 is suitable for a wide range of applications in the digital domain, including but not limited to, microprocessor expansion, data storage, and signal processing.

Key Features

  • Shift Register: The device features an 8-bit serial-in/parallel-out shift register, enabling the sequential input of data and parallel output, which is essential for expanding the data handling capabilities of microprocessors and other digital systems.
  • Storage Register: Along with the shift register, a latch storage register is also included, allowing the device to store the data present at its inputs until it's needed for output or further processing.
  • Tri-State Outputs: The outputs of the HEC4094BT,118 are tri-state, meaning they can be in one of three states: high, low, or high-impedance. This feature allows for the connection of multiple outputs to a common bus without interference.
  • Wide Operating Voltage: This device can operate over a wide voltage range, accommodating various levels of signal standards and making it highly adaptable to different system requirements.
  • High-Speed Operation: NXP's commitment to performance is evident in the high-speed operation of the HEC4094BT,118, ensuring quick data transfer and processing for efficient system performance.

Applications

The HEC4094BT,118 is ideal for use in a variety of applications. Its ability to handle data in both serial and parallel formats makes it an excellent choice for serial-to-parallel data conversion, digital control systems, and as an interface between mismatched data buses. Additionally, its high-speed and storage capabilities make it suitable for buffering data streams, controlling LED arrays, and managing data flow in complex digital systems.

Quality and Reliability

NXP Semiconductors ensures that the HEC4094BT,118 meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance under a wide range of environmental conditions. This commitment to quality makes the HEC4094BT,118 a reliable component for critical and long-term applications.

You May Also Be Interested in

Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess