EN
  • EN
  • DE

TISP3290L

Part No TISP3290L
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Texas Instruments
Win Source Part Number 217069-TISP3290L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP3290L CAD Model

Description

The Texas Instruments TISP3290L is a high-performance, robust surge protector device designed to safeguard electronic circuits against transient voltage spikes and surges. This compact component is part of TI's extensive range of circuit protection solutions, engineered to provide reliable and efficient protection in a variety of applications. The TISP3290L is particularly suitable for telecommunication interfaces, data lines, and other sensitive electronic equipment.

Key Features

  • Bidirectional Protection: The TISP3290L can clamp both positive and negative transient voltages, ensuring comprehensive protection for connected circuits.
  • Low Capacitance: Designed with a low capacitance, this device is ideal for high-speed data applications where signal integrity is paramount.
  • High Surge Capability: It is capable of handling surge currents, providing robust protection against severe voltage transients.
  • Fast Response Time: The TISP3290L reacts quickly to transient events, minimizing the risk of damage to the protected components.

Applications

  • Telecommunication Equipment
  • Network Interfaces
  • Data Line Protection
  • Consumer Electronics
  • Industrial Electronics

Product Specifications

Parameter Value
Peak Pulse Power (10/1000μs) 30 Watts
Breakdown Voltage 58V to 77V
Clamping Voltage 100V
Surge Current (8/20μs) 2.5A
Capacitance 25pF (typical)

In summary, the Texas Instruments TISP3290L is a versatile and reliable surge protection device that offers excellent performance for protecting sensitive electronics from voltage transients. Its low capacitance and high surge handling capability make it an excellent choice for high-speed data lines and telecommunication interfaces.

You May Also Be Interested in

Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess