EN
  • EN
  • DE
  • IT

MCP73871T-2CCI/ML

Part No MCP73871T-2CCI/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Stand-Alone System Load Sharing and Li-Ion / Li-Polymer Battery Charge Management Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (4x4)
Win Source Part Number 1221230-MCP73871T-2CCI/ML
Manufacturer Homepage www.microchip.com
Family Name MCP73871-2
Introduction Date July 17, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73871T-2CCI/ML CAD Model

Description

The MCP73871T-2CCI/ML is a highly integrated, linear charge management controller designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This sophisticated device is specifically tailored for applications requiring high-precision charging control for single-cell Li-Ion or Li-Polymer batteries.

Key Features

  • Integrated Charge Management: The MCP73871T-2CCI/ML incorporates a linear charge management controller, power transistor, current-sensing, and reverse discharge protection, all in a compact package.
  • Multiple Charging Options: It supports both USB and AC adapter power sources, making it highly versatile for various applications.
  • Automatic Power Source Selection: The device automatically selects between the USB and AC adapter as the power source for the system load and battery charge.
  • High Accuracy: With precise voltage regulation of ±0.5% and charge current accuracy of ±5%, it ensures safe and efficient charging.
  • Proportional Charge Control: The MCP73871T-2CCI/ML features a Proportional Charge Control System that provides optimal charging by continuously adjusting the charge current based on the power available from the USB port.

Applications

This device is suitable for a wide array of applications, including portable electronics such as smartphones, tablets, digital cameras, as well as Bluetooth headsets and GPS devices. Its versatility and efficiency make it an excellent choice for any project that requires a reliable battery charge management system.

Package and Availability

The MCP73871T-2CCI/ML comes in a 20-Lead QFN (4x4mm) package, offering a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. As with many Microchip products, this device is backed by the company's commitment to quality and long-term availability, making it a smart choice for both current and future projects.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9268 $57.8040
65+ $1.5809 $102.7585
100+ $1.5315 $153.1500
135+ $1.4821 $200.0835
175+ $1.4327 $250.7225
235+ $1.2845 $301.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,888 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess