EN
  • EN
  • DE

MCP73861-I/MLG

Part No MCP73861-I/MLG
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name MCP73861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP73861-I/MLG-ND, MCP73861-I/MLGR
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926734-MCP73861-I/MLG
Ultra Librarian 3D Model Ultra Librarian MCP73861-I/MLG CAD Model

Description

Microchip Technology's MCP73861-I/MLG: Advanced Charge Management Controller

The MCP73861-I/MLG is a highly integrated and sophisticated charge management controller from Microchip Technology, designed to cater to modern rechargeable battery requirements. This miniature powerhouse is specifically crafted for charging Lithium-Ion or Lithium-Polymer batteries, making it an ideal solution for portable electronic devices where efficient charging is paramount.

At the heart of the MCP73861-I/MLG is a linear charge management controller that supports a full range of features to ensure the battery is charged safely and efficiently. It operates with an input voltage range of 4.5V to 6.0V, which makes it compatible with standard USB power sources and AC-DC wall adapters.

This device boasts an array of safety features, including pre-conditioning of deeply discharged batteries, a constant current charge mode, and a constant voltage mode with automatic charge termination. The charge termination is initiated once the charge current falls below a preset threshold, ensuring the battery is not overcharged, which can extend the life of the battery and maintain its safety.

One of the standout features of the MCP73861-I/MLG is its programmability. The charge current can be set externally with a resistor, allowing designers to tailor the charge rate to the specific needs of their application. Additionally, the MCP73861-I/MLG offers a selectable charge voltage regulation option of 4.1V, 4.2V, or 4.35V per cell, accommodating various Lithium chemistries and capacities.

The thermal regulation feature of the MCP73861-I/MLG ensures that the charge cycle continues safely even under high power or high ambient conditions by automatically reducing the charge current. Furthermore, the device includes an automatic power-down feature when the input voltage is removed, which helps to conserve battery life.

Packaged in a 28-pin QFN package, the MCP73861-I/MLG is not only feature-rich but also space-efficient, making it suitable for compact electronic designs. With its advanced charging capabilities and comprehensive protection features, the MCP73861-I/MLG from Microchip Technology is an excellent choice for designers looking to incorporate a reliable and versatile charging solution into their next project.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1786 $65.3580
65+ $1.7876 $116.1940
105+ $1.7317 $181.8285
140+ $1.6759 $234.6260
180+ $1.6200 $291.6000
240+ $1.4525 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess