EN
  • EN
  • DE

MCP73843T-420I/MS

Part No MCP73843T-420I/MS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 8MSOP  /  Charger IC Lithium Ion/Polymer 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Programmable Features Timer
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 12V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP73843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73843T-420I/MS-NDR
Standard Package 2,500
Win Source Part Number 1078232-MCP73843T-420I/MS
Ultra Librarian 3D Model Ultra Librarian MCP73843T-420I/MS CAD Model

Description

Microchip Technology's MCP73843T-420I/MS: A Comprehensive Charging Solution

The MCP73843T-420I/MS is a highly integrated linear charge management controller from Microchip Technology, designed to provide a reliable and efficient charging solution for single-cell lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries. This miniature, surface-mount device is a member of Microchip's expansive family of battery charge management controllers, which are renowned for their precision, ease of use, and versatility.

Encased in a compact 10-MSOP (Mini Small Outline Package), the MCP73843T-420I/MS offers a space-saving footprint for portable applications where board space is at a premium. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide array of environments and applications such as handheld devices, Bluetooth headsets, personal digital assistants (PDAs), digital cameras, and other USB-powered gadgets.

This charge management controller incorporates a host of features that ensure the safety and longevity of the battery. It provides a constant current/constant voltage charge algorithm with selectable pre-charge and charge termination. The device's charge current is factory preset at 420 mA, which aligns with the charging needs of most small lithium batteries. Additionally, the MCP73843T-420I/MS includes automatic recharge, thermal regulation, and safety timers to further protect the charging process.

For added convenience, the MCP73843T-420I/MS integrates a status output that indicates charge cycle completion, allowing for easy monitoring of the charging process. The device also comes with under-voltage lockout, ensuring the battery is not charged unless the input voltage is within acceptable limits, thereby safeguarding the battery's health and prolonging its life.

Microchip Technology's commitment to quality is evident in the MCP73843T-420I/MS, which is designed to meet the stringent requirements of portable applications. Its combination of advanced features, compact design, and robust performance make it an excellent choice for designers looking to implement an effective charging solution for their single-cell Li-ion or Li-Poly battery-powered products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess