EN
  • EN
  • DE
  • IT

MCP73841-420I/UN

Part No MCP73841-420I/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 884312-MCP73841-420I/UN
Supply and Demand Status Limited
Popularity Medium
Quantity per package 100
Other Part Number MCP73841420IUN, MCP73841-420I/UN-NDR
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Family Name MCP73841
Case / Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting Surface Mount
Operating Temperature Range -40°C ~ 85°C (TA)
Package Tube
Manufacturer Microchip Technology
Features Charger IC Lithium Ion/Polymer 10-MSOP
Estimated Pruduction Lead Time 31 Weeks
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MCP73841-420I/UN CAD Model

Description

The Microchip MCP73841-420I/UN is a highly integrated and advanced battery charger IC designed for the efficient and safe charging of single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. This sophisticated charge management controller combines high-accuracy voltage regulation, current regulation, charge termination, and charge status indication in a compact, single integrated circuit, making it an ideal solution for portable electronic applications where space and reliability are critical.

Key Features:

  • Precision Charge Voltage Regulation: The MCP73841-420I/UN maintains a tight regulation on the charge voltage, ensuring the battery is charged to its peak capacity without being overcharged, which is crucial for maintaining the longevity and safety of lithium-based batteries.
  • Programmable Charge Current: The device allows for adjustable charge current through an external resistor, giving designers the flexibility to tailor the charging profile to specific battery capacities and thermal management requirements.
  • Automatic Charge Termination: The IC includes an auto-termination feature that stops the charging process once the battery is fully charged, preventing overcharging and enhancing battery life.
  • Status Indication: An on-chip status indicator provides real-time feedback through LED signaling, which can indicate whether the battery is in pre-charge condition, fast charge mode, charge complete, or if a fault condition exists.
  • Thermal Protection: The MCP73841-420I/UN incorporates thermal protection mechanisms to ensure safe operation under various temperature conditions, safeguarding both the charging circuit and the battery.
  • Compact Design: Available in a 10-MSOP package, this IC requires minimal external components, which helps in designing compact and efficient battery charging solutions.

Applications:

The MCP73841-420I/UN is well-suited for a wide range of portable devices, including but not limited to smartphones, digital cameras, handheld gaming consoles, portable media players, and various other consumer electronics that rely on rechargeable lithium-based batteries.

Summary:

In conclusion, the Microchip MCP73841-420I/UN is a versatile and reliable battery charger IC that offers advanced charge management features in a small footprint, making it an excellent choice for designers looking to optimize their battery charging solutions in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5973 $61.1541
40+ $2.9516 $118.0640
61+ $2.8595 $174.4295
84+ $2.7671 $232.4364
108+ $2.6750 $288.9000
145+ $2.3982 $347.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess