EN
  • EN
  • DE

MCP73834T-FCI/UN

Part No MCP73834T-FCI/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Lithium Ion/Polymer 10-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name MCP73834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP73834T-FCI/UN-ND, MCP73834T-FCI/UNTR, MCP73834T-FCI/UNDKR, MCP73834T-FCI/UNCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884311-MCP73834T-FCI/UN
Ultra Librarian 3D Model Ultra Librarian MCP73834T-FCI/UN CAD Model

Description

The Microchip MCP73834T-FCI/UN is a highly integrated lithium-ion/polymer battery charge management controller, designed to provide reliable charging capabilities with various safety features. This advanced charge management device is suitable for portable electronic applications where efficient and secure battery charging is essential.

Key Features:

  • Advanced Charge Algorithms: The MCP73834T-FCI/UN supports a range of charging algorithms for single-cell Li-Ion/Li-Polymer batteries, ensuring a full and efficient charge every time.
  • Programmable Charge Current: Users can set the charge current from 15 mA to 500 mA to match the requirements of the specific battery, allowing for versatility across different applications.
  • Integrated Voltage Regulation: This device maintains a tight regulation on the charge voltage, critical for the longevity and safety of the battery.
  • Automatic Power-Down: The controller enters a low-power mode when the charging process is complete, reducing power consumption.
  • Temperature Monitoring: An onboard thermal regulation circuitry prevents overheating during the charging process, enhancing safety.
  • Charge Status Indicators: The MCP73834T-FCI/UN includes status outputs that can drive LEDs to provide visual feedback on the charging process.
  • Protections: The device features various protection mechanisms such as under-voltage lockout, automatic recharge, and safety timers to ensure the battery is protected during charging.

Applications:

With its versatile and secure charging solution, the MCP73834T-FCI/UN is ideal for a variety of applications, including:

  • Portable medical devices
  • Handheld consumer electronics
  • Wearable technology
  • Bluetooth headsets and accessories
  • Smart battery packs

The Microchip MCP73834T-FCI/UN is available in a compact 10-DFN (3x3 mm) package, making it an excellent choice for space-constrained applications. Incorporating this charge management controller into your design will ensure a reliable and secure charging solution for your lithium-ion/polymer battery needs.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess