EN
  • EN
  • DE
  • IT

MCP73831T-5ACI/OT

Part No MCP73831T-5ACI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTRLR LI-ION 4.50V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.5V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1075389-MCP73831T-5ACI/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73831T-5ACI/OT CAD Model

Description

Microchip Technology's MCP73831T-5ACI/OT: A Compact, Single-Cell, Fully Integrated Li-Ion/Li-Polymer Charge Management Controller

The MCP73831T-5ACI/OT is a miniature single-cell, fully integrated linear charge management controller from Microchip Technology, designed for charging Lithium-Ion or Lithium-Polymer batteries. This highly efficient device is tailored for compact, space-sensitive applications such as personal digital assistants (PDAs), Bluetooth headsets, portable media players, and other portable electronic devices that require efficient power management.

With its tiny SOT-23-5 package, the MCP73831T-5ACI/OT incorporates advanced features within a small footprint, addressing the needs of modern, slim-designed electronics. The device offers a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The onboard thermal regulation optimizes the charge cycle time while maintaining device reliability.

The MCP73831T-5ACI/OT operates with a single input from either a USB port or AC adapter with a programmable charge current from 15 mA to 500 mA, allowing designers to flexibly tailor the charge rate to specific applications. The charge voltage regulation is fixed at 4.2V with a tight regulation tolerance of ±0.5%, ensuring the battery is charged to its maximum capacity and lifespan.

For enhanced safety, the MCP73831T-5ACI/OT features automatic end-of-charge control through an internal charge termination timer, along with an automatic recharge function. This ensures the battery remains fully charged without overcharging, which can extend the battery's life and maintain its health. The status of the charging process is easily monitored via the status output pin, which can be used to drive an external LED indicator.

Moreover, the device is designed with integrated over-temperature protection, which safeguards both the charger and the battery under extreme conditions. Its low dropout voltage and low power dissipation make it an excellent choice for portable applications where energy efficiency is paramount.

In summary, the MCP73831T-5ACI/OT from Microchip Technology is a high-performance, space-saving solution for the power management of single-cell Li-Ion/Li-Polymer batteries, providing designers with a reliable, secure, and flexible charging solution for their next-generation portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4833 $51.9155
85+ $1.2171 $103.4535
130+ $1.1790 $153.2700
180+ $1.1410 $205.3800
230+ $1.1030 $253.6900
305+ $0.9889 $301.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess