EN
  • EN
  • DE
  • IT

MCP73831T-2DCI/OT

Part No MCP73831T-2DCI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLR LI-ION 4.2V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 037675-MCP73831T-2DCI/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73831T-2DCI/OT CAD Model

Description

Microchip Technology's MCP73831T-2DCI/OT: A Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controller

The MCP73831T-2DCI/OT is a highly compact, single-cell, fully integrated charge management controller suitable for charging Li-Ion and Li-Polymer batteries. Manufactured by Microchip Technology, this tiny power management IC is designed for space-constrained and cost-sensitive applications.

With its advanced linear charge management capabilities, the MCP73831T-2DCI/OT provides a simple and efficient solution for charging batteries from a USB power source or a DC power supply. The charging process is optimized for safety and efficiency, featuring preconditioning of deeply depleted cells, constant current charge, and constant voltage top-off, followed by an automatic charge termination.

The device is notable for its miniature 5-pin SOT-23 package, making it ideal for portable applications where space is at a premium. Despite its small size, it does not compromise on features and includes a range of integrated safety mechanisms, such as thermal regulation, to ensure the charging process is safe for both the battery and the device.

Key features of the MCP73831T-2DCI/OT include:

  • Programmable charge current up to 500 mA
  • High accuracy preset voltage regulation: +0.75%
  • Preconditioning of deeply depleted cells
  • Automatic end-of-charge control
  • Thermal regulation and protection
  • Low-Dropout Linear Regulator Mode
  • Under Voltage Lockout (UVLO)
  • Automatic Power-Down when input voltage is removed
  • Status output pin to indicate charge progress

Its status output pin can be used to signal to the host system that the battery is in the process of charging or has completed charging, which is crucial for power management and user interface design. The MCP73831T-2DCI/OT is also compatible with the "voltage preconditioning" feature, making it capable of reviving deeply depleted cells and thus extending the life of the battery.

Overall, the MCP73831T-2DCI/OT from Microchip Technology is an excellent choice for designers looking for a reliable, cost-effective, and space-saving solution for managing the charging of Li-Ion and Li-Polymer batteries in their next project.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9312 $51.2160
135+ $0.7640 $103.1400
205+ $0.7402 $151.7410
280+ $0.7163 $200.5640
365+ $0.6924 $252.7260
485+ $0.6208 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess