EN
  • EN
  • DE

MCP73827-4.1VUATR

Part No MCP73827-4.1VUATR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLR LI-ION 4.1V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Battery Pack Voltage 4.1V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1075379-MCP73827-4.1VUATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73827-4.1VUATR CAD Model

Description

Microchip Technology's MCP73827-4.1VUATR: A Single-Cell Lithium-Ion/Lithium-Polymer Charge Management Controller

The MCP73827-4.1VUATR is a highly integrated linear charge management controller designed by Microchip Technology, tailored for single-cell Lithium-Ion or Lithium-Polymer batteries. This compact and efficient device is a perfect solution for space-limited and cost-sensitive applications, providing a reliable and convenient way to manage battery charging without the need for an extensive number of external components.

Featuring a preset charge voltage of 4.1V with an accuracy of ±0.5%, the MCP73827 ensures the battery is charged safely and to its maximum capacity, optimizing the performance and longevity of the battery. The device operates with a charge current programmable up to 500 mA, allowing designers to tailor the charge rate to the specific needs of their application.

The device incorporates a host of safety features to protect both the battery and the end-user device. These include automatic recharge, thermal regulation, and safety timers. Additionally, the MCP73827-4.1VUATR provides status indications through its onboard status output pins, which can be used to drive LEDs or interface with host microcontrollers for real-time charge monitoring.

Designed with versatility in mind, the MCP73827 supports a wide range of input voltages, making it suitable for use with USB power sources as well as wall adapters. Its low dropout voltage ensures efficient charging even with lower input voltages, maximizing the charge current under a variety of power conditions.

The package of the MCP73827-4.1VUATR is a 10-DFN (3x3 mm) which is ideal for portable applications where space is at a premium. This tiny footprint, combined with a minimal external component count, makes this charge management controller an excellent choice for portable electronics, such as handheld devices, Bluetooth headsets, and wearable technology.

In summary, Microchip Technology's MCP73827-4.1VUATR is a smart, cost-effective solution for managing the charging of single-cell Lithium-Ion or Lithium-Polymer batteries. Its combination of integration, safety features, and compact design make it an essential component for modern, battery-powered electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,335 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess