EN
  • EN
  • DE

MCP6V92T-E/MNY

Part No MCP6V92T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202555-MCP6V92T-E/MNY
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Zero-Drift
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Zero-Drift
Current - Input Bias 2 pA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MCP6V92T-E/MNY CAD Model

Description

Microchip Technology's MCP6V92T-E/MNY Operational Amplifier

The MCP6V92T-E/MNY is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer low-voltage operation with rail-to-rail input and output performance. This makes it an ideal choice for a wide range of applications, including battery-powered devices, portable instrumentation, and sensor interfacing in industrial and automotive systems.

Featuring a quiescent current of just 19 µA, the MCP6V92T-E/MNY is optimized for power-sensitive applications. Despite its low power consumption, this op-amp does not compromise on performance, providing a gain bandwidth product of 2 MHz. This ensures that the device can handle a broad spectrum of signals without significant distortion or loss of fidelity.

The MCP6V92T-E/MNY operates over a single supply voltage ranging from 1.6V to 5.5V, which allows for flexible integration into various circuit designs. Its extended temperature range, from -40°C to +125°C, ensures reliable operation under extreme conditions, making it suitable for harsh environments often encountered in automotive and industrial settings.

One of the standout features of this op-amp is its Enhanced EMI Protection. This design consideration helps to reduce the susceptibility of the device to electromagnetic interference, which is crucial in maintaining signal integrity in noisy environments. Additionally, the Self-Correcting Zero-Drift architecture of the MCP6V92T-E/MNY ensures that the offset voltage is automatically minimized, leading to more accurate and stable measurements over time and temperature.

For ease of integration, the MCP6V92T-E/MNY comes in a compact 2x2 mm TDFN-8 package, which is space-efficient and suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes it a versatile component for designers looking to enhance the performance of their systems without increasing power consumption or board space.

In summary, the MCP6V92T-E/MNY from Microchip Technology is a high-performance, low-power operational amplifier that offers excellent accuracy, stability, and EMI protection, making it a top choice for a multitude of precision analog applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess