EN
  • EN
  • DE

MCP6S26-I/P

Part No MCP6S26-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 6 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Variable Gain Amplifier IC Data Acquisition 14-PDIP
Manufacturer Microchip Technology
Package Tube
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MCP6S26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S26-I/P-NDR, MCP6S26IP
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926726-MCP6S26-I/P
Ultra Librarian 3D Model Ultra Librarian MCP6S26-I/P CAD Model

Description

The MCP6S26-I/P from Microchip Technology is a versatile and highly integrated programmable gain amplifier (PGA) that offers a unique combination of features designed to enhance the performance and flexibility of your signal conditioning applications.

Key Features:

  • Programmable Gain Options: With multiple gain settings ranging from 1 to 32 in single-ended mode, the MCP6S26-I/P provides the flexibility to amplify small signals to a desired voltage level, ensuring compatibility with a wide range of microcontrollers and analog-to-digital converters (ADCs).
  • Channel Selection: This device can multiplex up to 6 input channels, making it an ideal choice for applications requiring multiple signal inputs without the need for additional external multiplexers.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy communication and configuration with most microcontroller units (MCUs), enabling dynamic adjustment of gain and channel selection in real-time.
  • Extended Temperature Range: The MCP6S26-I/P is designed to operate over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments and demanding applications.
  • Single Supply Operation: Operating from a single 2.5V to 5.5V supply, this PGA is optimized for low power consumption while maintaining excellent performance.

Applications:

The MCP6S26-I/P is ideal for a variety of applications where signal conditioning is critical, such as:

  • Automotive sensor interfaces
  • Industrial control systems
  • Medical instrumentation
  • Battery-powered devices
  • Data acquisition systems

Package and Quality:

The device comes in a PDIP (Plastic Dual In-line Package) form factor, ensuring easy integration into through-hole PCB designs. Microchip Technology's commitment to quality means that the MCP6S26-I/P is manufactured to high standards, providing reliable performance for your critical applications.

Ordering and Support:

To order the MCP6S26-I/P or to find out more about how this programmable gain amplifier can enhance your project, visit Microchip Technology's official website or contact your local authorized distributor. Microchip also offers comprehensive technical support to assist with your design and development needs.

You May Also Be Interested in

Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess