Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Number of Elements 1
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 130μA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 80ns
Hysteresis 5mV
Operating Temperature Range -40°C ~ 125°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 788334-MCP6566UT-E/OT
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6566U
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6566UT-E/OT CAD Model

Description

Microchip Technology MCP6566UT-E/OT

The MCP6566UT-E/OT is a high-performance, single-channel comparator from Microchip Technology, designed for a wide range of applications requiring fast response times and low power consumption. This device is part of Microchip's extensive comparator portfolio and is well-suited for battery-powered devices due to its ultra-low power operation.

Featuring a typical quiescent current of just 1 µA, the MCP6566UT-E/OT is an excellent choice for systems where power efficiency is paramount. This makes it ideal for portable electronics, remote sensors, and other power-sensitive applications where extending battery life is crucial.

The comparator operates with a single supply voltage ranging from 1.6V to 5.5V, which allows for flexibility in various design architectures. With its rail-to-rail input capability, it can handle input signals that extend all the way to the power-supply rails, maximizing the dynamic range in low-voltage applications.

The MCP6566UT-E/OT offers a propagation delay of typically 4 µs, ensuring quick response times in systems requiring fast signal processing. This feature is particularly beneficial in applications such as zero-crossing detectors, window comparators, and level shifters where timely decision-making is critical.

Housed in a small SOT-23 package, the device is designed to save space on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. The compact form factor does not compromise the performance and reliability that Microchip is known for.

In summary, the MCP6566UT-E/OT is a versatile, ultra-low power comparator that offers excellent performance in a tiny package. Its low power consumption, wide supply voltage range, and fast response time make it a smart choice for engineers looking to optimize their designs for power and speed.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1745 $52.8525
105+ $0.9637 $101.1885
165+ $0.9335 $154.0275
225+ $0.9034 $203.2650
290+ $0.8733 $253.2570
385+ $0.7830 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention