EN
  • EN
  • DE

MCP6564-E/ST

Part No MCP6564-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Comparator Quad R-R I/P 5.5V Automotive 14-Pin TSSOP Tube / IC COMP QUAD 1.8V PP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 130μA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 80ns
Hysteresis 5mV
Operating Temperature Range -40°C ~ 125°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 788333-MCP6564-E/ST
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6564
Introduction Date March 30, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP6564-E/ST CAD Model

Description

Microchip Technology MCP6564-E/ST Product Overview

The MCP6564-E/ST is a high-performance quad comparator from Microchip Technology, designed to offer a perfect blend of power efficiency and speed for a wide range of applications. This device is part of Microchip's extensive comparator portfolio, which is known for its reliability and precision in various electronic circuits.

Key Features

  • Low Power Consumption: The MCP6564-E/ST is optimized for low-power operations, making it an excellent choice for battery-operated devices. It ensures minimal power draw without compromising on performance.
  • High Speed: With a typical propagation delay of just 4.5 µs, this comparator is suitable for applications requiring fast response times, such as event detection and signal processing.
  • Quad Channels: Featuring four independent comparator channels, the MCP6564-E/ST allows for multiple comparisons within a single package, saving space and simplifying design complexity.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range from 1.8V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for external pull-up resistors, reducing component count and simplifying circuit design.

Applications

The MCP6564-E/ST is well-suited for a variety of applications across different sectors, including:

  • Automotive systems
  • Industrial monitoring and control
  • Consumer electronics
  • Portable medical devices
  • Data acquisition systems
  • Alarm and security circuits

Package and Quality

This device comes in a TSSOP-14 package, which offers a compact footprint for space-constrained applications. The "E" in the product name signifies the extended temperature range, ensuring reliable operation in environments with varying temperatures. As with all Microchip products, the MCP6564-E/ST is manufactured to high-quality standards, providing consistent performance and durability.

In summary, the MCP6564-E/ST quad comparator is a versatile and efficient solution for designers looking to optimize their electronic systems for speed and power consumption, without sacrificing reliability and ease of use.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7900 $50.2200
44+ $2.2892 $100.7248
68+ $2.2177 $150.8036
94+ $2.1461 $201.7334
121+ $2.0746 $251.0266
162+ $1.8600 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess