EN
  • EN
  • DE

PSP1207L

Part No PSP1207L
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834313-PSP1207L
Ultra Librarian 3D Model Ultra Librarian PSP1207L CAD Model

Description

ON Semiconductor PSP1207L Product Overview

The ON Semiconductor PSP1207L is a state-of-the-art power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This high-performance component is engineered to provide a reliable power solution for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The PSP1207L boasts exceptional energy efficiency, which helps to reduce power loss and improve overall system performance.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power supply circuitry.
  • Thermal Protection: Integrated thermal shutdown features safeguard the device and the system against excessive temperatures, enhancing reliability and longevity.
  • Wide Input Voltage Range: This IC can operate across a broad spectrum of input voltages, accommodating various power sources and ensuring flexibility in design.
  • Low Standby Power: The PSP1207L is designed for low standby power consumption, which is crucial for battery-powered devices where energy conservation is key.

Applications

The versatility of the PSP1207L makes it suitable for a diverse array of applications. It is commonly used in:

  • Portable and handheld devices
  • Automotive electronics
  • Power supply modules
  • Networking and telecommunications equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PSP1207L is no exception. Manufactured with precision, it meets stringent industry standards for performance and reliability. Customers can trust this IC to deliver consistent operation and to withstand the rigors of everyday use.

Support and Documentation

ON Semiconductor provides comprehensive support and extensive documentation for the PSP1207L, including datasheets, application notes, and design guides. This ensures that engineers have the resources they need to implement the IC effectively in their designs.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess