EN
  • EN
  • DE

MCP6021-E/MS

Part No MCP6021-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 1mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355847-MCP6021-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6021-E/MS CAD Model

Description

Microchip Technology MCP6021-E/MS - Precision Operational Amplifier

The MCP6021-E/MS from Microchip Technology is a high-precision operational amplifier (op-amp) that delivers outstanding performance for a wide range of electronic applications. This op-amp is designed with advanced CMOS technology, which provides low bias current, high-speed operation, and a rail-to-rail output swing.

Key Features:

  • Rail-to-Rail Output: The MCP6021-E/MS offers a rail-to-rail output swing, which ensures maximum dynamic range, making it ideal for single-supply operations and various applications including battery-powered devices.
  • High Gain Bandwidth Product: Featuring a 10 MHz (typical) gain bandwidth product, this op-amp is well-suited for applications requiring fast signal conditioning and precise amplification.
  • Low Quiescent Current: With a low quiescent current of 1 mA (typical), the MCP6021-E/MS is optimized for low-power consumption, extending the battery life in portable applications.
  • Extended Temperature Range: This device operates over an extended temperature range, making it reliable for industrial-grade applications that demand consistent performance under varying environmental conditions.
  • Small Package: The op-amp comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the MCP6021-E/MS allows it to be used in a multitude of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices
  • Automotive Systems

Technical Specifications:

Parameter Value
Supply Voltage 2.7V to 5.5V
Input Offset Voltage 1.5 mV (max)
Operating Temperature -40°C to +125°C
Package MSOP-8

Overall, the MCP6021-E/MS operational amplifier provides a perfect blend of performance, power efficiency, and versatility, suitable for a broad array of applications where precision signal conditioning is required.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8220 $50.7960
44+ $2.3155 $101.8820
67+ $2.2432 $150.2944
93+ $2.1708 $201.8844
120+ $2.0984 $251.8080
160+ $1.8814 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,727 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess