EN
  • EN
  • DE

MCP3905A-E/SS

Part No MCP3905A-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description Energy Metering ICs with Active Real Power Pulse Output | IC POWER METER 1-PHASE 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Supply Current 2.7mA
Supply Voltage (V) 4.5V ~ 5.5V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number MCP3905A
Manufacturer Pack Quantity 59
MSL Level 1 (Unlimited)
Win Source Part Number 1221057-MCP3905A-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3905A-E/SS CAD Model

Description

Microchip Technology's MCP3905A-E/SS Energy Metering IC

The MCP3905A-E/SS from Microchip Technology is a high-precision analog front-end (AFE) integrated circuit designed for energy metering applications. This advanced IC is specifically engineered to work with single-phase power monitoring systems, offering a complete and cost-effective solution for electric meter design.

The MCP3905A-E/SS boasts an impressive array of features that make it an ideal choice for accurate energy measurement. It integrates two delta-sigma Analog-to-Digital Converters (ADCs) with up to 16-bit resolution, ensuring precise voltage and current measurements. This is crucial for the reliable calculation of active power, reactive power, and apparent power, which are essential metrics for energy billing and monitoring systems.

One of the key benefits of the MCP3905A-E/SS is its on-chip calibration functionality. This feature simplifies the calibration process during manufacturing, reducing the time and cost associated with meter calibration. Additionally, the device includes a reference oscillator and a temperature-compensated voltage reference, which contribute to its high accuracy and stability over a wide range of operating temperatures.

The integrated IC also supports a variety of communication interfaces, allowing for easy integration with microcontrollers and other digital systems. This flexibility makes it suitable for a broad range of applications, from residential energy meters to industrial power monitoring systems.

Encased in an SSOP package, the MCP3905A-E/SS is designed for surface-mount technology (SMT), making it compatible with modern automated assembly processes. This packaging ensures a compact footprint on the PCB, allowing for smaller and more cost-effective meter designs.

Overall, the MCP3905A-E/SS from Microchip Technology is a robust and reliable choice for developers and manufacturers looking to create accurate and efficient energy metering solutions. Its combination of precision, integration, and ease of use makes it a standout product in the field of energy measurement technology.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,733 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess