MCP6002T-EMSV09 Operational Amplifier from Microchip Technology
The MCP6002T-EMSV09 is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's MCP6002 series, known for its low-power consumption and general-purpose utility in a wide array of electronic applications.
Key Features
- Supply Voltage: The device operates with a single supply voltage ranging from 1.8V to 6.0V, making it versatile for both low-voltage and standard applications.
- Low Quiescent Current: With a quiescent current of just 100 μA (typical), it is an excellent choice for battery-powered devices and other applications where power efficiency is crucial.
- Gain Bandwidth Product: The MCP6002T-EMSV09 offers a gain bandwidth product of 1 MHz, providing a good balance of bandwidth and power consumption for a variety of applications.
- Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which allows for maximum dynamic range, especially beneficial in low-voltage operations.
- Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability and performance under varying environmental conditions.
- Package: The device comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications.
Applications
The MCP6002T-EMSV09 is suitable for a wide range of applications, including:
- Portable electronic devices
- Analog filters
- Data acquisition systems
- Power supply control
- Medical instrumentation
- Consumer electronics
- Automotive systems
Microchip Technology's MCP6002T-EMSV09 operational amplifier is a robust, reliable, and versatile component that offers the perfect blend of power efficiency and performance. Whether you're designing a complex medical system or a simple consumer electronic gadget, this op-amp is engineered to meet a diverse range of design requirements, delivering quality and consistency in a compact footprint.