EN
  • EN
  • DE

LT2078AIS8#PBF

Part No LT2078AIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.1 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 6nA
Voltage - Input Offset 50μV
Operating Supply Current 46μA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 122787-LT2078AIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT2078AIS8#PBF CAD Model

Description

Product Overview: LT2078AIS8#PBF

The LT2078AIS8#PBF is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of features for a wide range of applications. This component is part of the LT2078 series, which is renowned for its precision and low noise characteristics, making it an ideal choice for high-fidelity audio applications, test equipment, and sensitive instrumentation.

Key Features

  • Precision Performance: The LT2078AIS8#PBF boasts excellent accuracy and stability. With low offset voltage and drift, it ensures a consistent performance over temperature variations.
  • Low Noise: It has an outstanding low noise performance, which is critical for audio systems and other applications where noise can be detrimental to signal integrity.
  • Power Efficiency: This op-amp is designed with power conservation in mind, featuring low supply current requirements, which makes it suitable for battery-powered devices.
  • Rail-to-Rail Output: The capability to swing its output voltage from rail to rail enhances the dynamic range of the amplifier, making it versatile for various applications.
  • Dual Amplifier Design: The dual configuration of the LT2078AIS8#PBF allows for more compact circuit designs by reducing the number of components required.

Applications

The LT2078AIS8#PBF is well-suited for a variety of applications, including:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Medical Instrumentation
  • Battery-Powered Devices

Package and Quality

The device is housed in an 8-lead SOIC package, which offers a compact footprint for space-constrained applications. The "PBF" suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

As a product from Linear Technology, the LT2078AIS8#PBF is backed by a reputation for durable, high-quality components that are rigorously tested to ensure reliability and performance in the field.

Whether you're designing professional audio equipment, precision measurement devices, or portable electronics, the LT2078AIS8#PBF from Linear Technology is a solid choice for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess