EN
  • EN
  • DE

MAX800MESE

Part No MAX800MESE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 0V to 5.5V 16-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075765-MAX800MESE
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX800MESE CAD Model

Description

The MAX800MESE, from Maxim Integrated, is a sophisticated power-supply sequencer engineered to enhance the reliability and performance of complex electronic systems. This device is essential for managing the power-up and power-down sequences of multiple power supplies, ensuring that sensitive electronic components receive power in the correct order.

Key Features

  • Versatile Sequencing Options: The MAX800MESE provides a range of sequencing capabilities, allowing designers to tailor the power sequence to the specific needs of their system.
  • Programmable Delays: With programmable delays, users can set the precise timing between the activation of each power supply, ensuring optimal system performance.
  • Compact Form Factor: This device comes in a compact 16-pin SO package, making it an ideal choice for space-constrained applications.
  • Monitoring and Protection: The built-in monitoring functions protect against under-voltage, over-voltage, and other fault conditions, contributing to the overall durability of the system.
  • Easy Integration: The MAX800MESE is designed for easy integration into existing designs, simplifying the development process and reducing time to market.

Applications

The MAX800MESE is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Industrial control systems
  • Medical devices

Technical Specifications

The technical specifications of the MAX800MESE reveal its ability to handle complex power management tasks:

  • Supply Voltage Range: 4.5V to 13.2V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-pin SO

With its robust feature set and flexible applications, the MAX800MESE is a powerful solution for managing power sequences in high-performance electronic systems. Maxim Integrated's commitment to quality and reliability makes the MAX800MESE a trusted component for designers looking to optimize their power management strategies.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess