EN
  • EN
  • DE

MCP6001T-E/OTVAO

Part No MCP6001T-E/OTVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP6001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 150-MCP6001T-E/OTVAOTR, MCP6001T-E/OTVAOTR, MCP6001T-E/OTVAOTR-ND, 150-MCP6001T-E/OTVAOCT, 150-MCP6001T-E/OTVAODKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926706-MCP6001T-E/OTVAO
Ultra Librarian 3D Model Ultra Librarian MCP6001T-E/OTVAO CAD Model

Description

Microchip Technology's MCP6001T-E/OTVAO Operational Amplifier

The MCP6001T-E/OTVAO is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to cater to a wide range of applications that require low power consumption without sacrificing accuracy and performance. This op-amp is a single-channel device that comes in a compact SOT-23-5 package, making it ideal for space-constrained applications.

Key Features:

  • Supply Voltage: The MCP6001T-E/OTVAO operates at a single supply voltage ranging from 1.8V to 6.0V, which allows it to be used in both low-voltage and standard systems, providing design flexibility.
  • Low Quiescent Current: With a quiescent current of just 100 µA, this op-amp is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 1 MHz, enabling it to handle a wide range of frequencies for various signal processing tasks.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which ensures maximum dynamic range, especially useful in low-voltage operations.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C makes it suitable for industrial and automotive applications that require reliable performance in harsh environments.

Applications:

The MCP6001T-E/OTVAO is versatile and can be used in numerous applications, including:

  • Portable devices
  • Analog filters
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Consumer electronics
  • Sensor interfaces

Microchip Technology's commitment to quality ensures that the MCP6001T-E/OTVAO op-amp is a reliable choice for designers looking to enhance the performance of their electronic systems while maintaining low power consumption. Whether you are developing a sophisticated medical device or a simple analog sensor interface, the MCP6001T-E/OTVAO provides the precision and efficiency you need.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess