EN
  • EN
  • DE

MCP6001RT-I/OT

Part No MCP6001RT-I/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 100μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 023086-MCP6001RT-I/OT
Family Name MCP6001R
Introduction Date June 27, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6001RT-I/OT CAD Model

Description

Microchip Technology's MCP6001RT-I/OT Operational Amplifier

The MCP6001RT-I/OT is a high-performance operational amplifier (op-amp) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model comes in a tiny SOT-23-5 package, making it ideal for space-constrained applications.

Designed with advanced CMOS technology, the MCP6001RT-I/OT offers a low-power solution without sacrificing performance. It boasts a quiescent current of just 100 microamperes (µA) and can operate with a single supply voltage ranging from 2.7V to 5.5V. This versatility in supply voltage makes it suitable for battery-operated devices and low-voltage systems.

The op-amp features a typical gain bandwidth product of 1 MHz and a slew rate of 0.6 V/µs, ensuring reliable and fast response in various applications, including analog filters, sensor amplifiers, and general-purpose low-power amplification tasks. Its rail-to-rail output swing provides the maximum possible dynamic range, which is particularly beneficial in single-supply operations.

Microchip's MCP6001RT-I/OT is designed for the industrial temperature range of -40°C to +125°C, making it robust enough to handle harsh environments. This characteristic, along with its small size and low power consumption, makes it well-suited for automotive, consumer electronics, medical devices, and industrial applications where efficiency and reliability are paramount.

The operational amplifier also features a chip select (CS) option, allowing for additional power savings when the device is not in use. By putting the op-amp into a shutdown mode, power consumption can be further minimized, thereby extending the battery life of portable applications.

In summary, the MCP6001RT-I/OT from Microchip Technology is a compact, efficient, and reliable solution for a wide range of amplification needs. Its low power consumption, high bandwidth, and rail-to-rail output make it a versatile choice for designers looking to optimize their circuitry for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3357 $50.3550
365+ $0.2754 $100.5210
565+ $0.2668 $150.7420
775+ $0.2582 $200.1050
1,005+ $0.2496 $250.8480
1,345+ $0.2238 $301.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,138 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess