EN
  • EN
  • DE

MCP4922T-E/ST

Part No MCP4922T-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 14TSSOP / 12 Bit Digital to Analog Converter 2 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.25
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting SMD (SMT)
Base Product Number MCP4922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4922T-E/STRTR,MCP4922T-E/STRCT-ND,MCP4922T-E/STCT-NDR,MCP4922T-E/STDKR,MCP4922T-E/STRTR-ND,MCP4922T-E/STTR,MCP4922T-E/ST-ND,MCP4922T-E/STRCT,MCP4922T-E/STDKR-NDR,MCP4922T-E/STTR-NDR,MCP4922TEST,MCP4922T-E/STCT
Standard Package 2,500
Win Source Part Number 968587-MCP4922T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4922T-E/ST CAD Model

Description

The MCP4922T-E/ST is a high-performance, dual-channel 12-bit Digital-to-Analog Converter (DAC) from Microchip Technology, designed to deliver precision and accuracy in a compact TSSOP-14 package. This versatile component is a superb choice for applications requiring a reliable conversion from digital data to a stable analog output.

The MCP4922T-E/ST features two independent DAC channels with separate outputs, allowing for dual-signal processing, which is ideal for stereo audio systems, signal generation, and other applications that require multiple analog outputs. Each DAC channel has a double-buffered input, ensuring smooth and glitch-free voltage transitions.

With an external voltage reference input, users can set a custom full-scale output voltage, providing flexibility across different use cases. The device supports a wide range of reference voltages, accommodating various application requirements. The SPI interface enables easy communication with microcontrollers and allows for high-speed data transfer, making it suitable for real-time applications.

The MCP4922T-E/ST operates over an extended temperature range of -40°C to +125°C, making it reliable in harsh environments. Its low power consumption and power-down mode contribute to energy efficiency, which is crucial for battery-operated devices.

Key features of the MCP4922T-E/ST include:

  • 12-bit resolution per channel
  • Dual-channel output
  • External voltage reference input for full-scale output voltage setting
  • SPI interface for fast data communication
  • Low power consumption with power-down mode
  • Extended operational temperature range
  • Compact TSSOP-14 package

Whether you're developing precision instrumentation, industrial controls, or personal electronics, the Microchip MCP4922T-E/ST offers the performance and reliability expected from a leading semiconductor manufacturer. Its precision and flexibility make it an excellent choice for a wide range of analog output applications.

You May Also Be Interested in

Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1976 $50.5448
56+ $1.8031 $100.9736
86+ $1.7468 $150.2248
119+ $1.6904 $201.1576
153+ $1.6341 $250.0173
205+ $1.4651 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,978 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess