EN
  • EN
  • DE

MCP4902-E/P

Part No MCP4902-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 14DIP / 8 Bit Digital to Analog Converter 2 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 8
Number of D/A Converters 2
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Mounting Through Hole
Base Product Number MCP4902
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4902EP
Standard Package 30
Win Source Part Number 1322849-MCP4902-E/P
Ultra Librarian 3D Model Ultra Librarian MCP4902-E/P CAD Model

Description

Microchip Technology MCP4902-E/P DAC

The MCP4902-E/P is a high-performance, dual-channel Digital-to-Analog Converter (DAC) from Microchip Technology, designed to deliver precision and efficiency to a wide range of applications. This 8-bit DAC device is housed in a PDIP-14 package, making it suitable for through-hole mounting on printed circuit boards. The MCP4902-E/P is an ideal choice for applications requiring a simple, low-cost DAC with dual channels for separate voltage outputs.

Each channel of the MCP4902-E/P can convert digital input signals into smooth analog outputs with a resolution of 8 bits. The device operates over a wide voltage range from 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems. The MCP4902-E/P features an external voltage reference input, allowing designers to set a custom full-scale output voltage to match the requirements of their specific application.

One of the key advantages of the MCP4902-E/P is its SPI interface, which enables fast data communication with microcontrollers or other digital systems. This interface is designed for easy integration into existing designs, providing a straightforward method for digital systems to output analog signals. The device also boasts a high-speed rail-to-rail output, which ensures that the analog output can swing from the ground to the selected reference voltage, maximizing the dynamic range.

The MCP4902-E/P is suitable for a variety of applications, including but not limited to, audio applications, industrial control systems, instrumentation, and automated test equipment. Its dual-channel output makes it particularly useful for systems that require two analog voltages that can be updated simultaneously or independently.

In summary, the MCP4902-E/P from Microchip Technology is a reliable and cost-effective solution for systems in need of dual 8-bit DAC capabilities. With its wide operating voltage range, SPI interface, and external voltage reference input, this DAC is designed to meet the needs of a diverse array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess