EN
  • EN
  • DE

MCP4901-E/MC

Part No MCP4901-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202952-MCP4901-E/MC
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Output Type Voltage - Buffered
Number of Bits 8
Settling Time 4.5µs (Typ)
Differential Output No
Data Interface SPI
Reference Type External
Ultra Librarian 3D Model Ultra Librarian MCP4901-E/MC CAD Model

Description

MCP4901-E/MC Digital-to-Analog Converter from Microchip Technology

The MCP4901-E/MC is a highly integrated digital-to-analog converter (DAC) developed by Microchip Technology, designed to offer a cost-effective and space-saving solution for a wide range of applications. This 8-bit single-channel DAC features a Serial Peripheral Interface (SPI) that ensures easy communication with most microcontrollers, making it ideal for industries that require precise digital-to-analog conversion, such as automotive, consumer electronics, and industrial automation.

Key Features:

  • Resolution: 8-bit resolution provides enough granularity for many control and processing tasks, balancing performance with simplicity.
  • Output Type: The device offers a buffered voltage output, capable of driving 5mA to ground or sourcing 5mA from VDD, which makes it suitable for direct connection to loads.
  • Interface: SPI-compatible serial interface allows for high-speed data transfer and easy integration with most microcontrollers.
  • Supply Voltage: Operates on a 2.7V to 5.5V supply voltage, accommodating a variety of logic levels and power supplies.
  • Accuracy: Integral nonlinearity (INL) is specified at ±1 LSB, DNL is specified at ±0.6 LSB, ensuring reliable and consistent output.
  • Package: Available in an 8-pin MSOP package, the MCP4901-E/MC is designed for compact PCB layouts and space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +125°C, suitable for harsh environments.

Applications:

The MCP4901-E/MC is versatile and can be used in various applications that require digital-to-analog conversion. Examples include:

  • Portable instrumentation and consumer goods
  • Data acquisition systems
  • Analog output for microcontroller-based projects
  • Motor control and power supply control
  • Audio applications and signal generation

In summary, the MCP4901-E/MC from Microchip Technology is a practical and reliable choice for designers seeking an 8-bit DAC with a small footprint, easy interfacing, and a broad operating temperature range. Its performance and versatility make it suitable for an extensive array of applications where efficient digital-to-analog conversion is critical.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1235 $50.9640
58+ $1.7424 $101.0592
89+ $1.6879 $150.2231
123+ $1.6335 $200.9205
159+ $1.5790 $251.0610
212+ $1.4157 $300.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,902 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess