EN
  • EN
  • DE

CD4052BF3A

Part No CD4052BF3A
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX2 240OHM 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 20V
-3db Bandwidth 25MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 18pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -40dB @ 10MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576999-CD4052BF3A
Ultra Librarian 3D Model Ultra Librarian CD4052BF3A CAD Model

Description

CD4052BF3A: Dual 4-Channel Analog Multiplexer/Demultiplexer IC

The CD4052BF3A is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) analog multiplexer/demultiplexer integrated circuit from Texas Instruments, designed for the efficient handling of analog signals in digital control environments. This versatile component can operate as a dual 4-channel multiplexer or as a single 8-channel multiplexer by simply adjusting the control signals.

Key Features:

  • Dual 4-Channel Multiplexing: The IC can route 4 different analog inputs to a single common output per section, with two independent sections provided.
  • Low ON Resistance: Featuring a typical ON resistance of 80 ohms at V_DD - V_SS = 10V, the CD4052BF3A ensures minimal signal attenuation.
  • Wide Voltage Range: It operates across a wide voltage range from 3V to 18V, making it suitable for various applications.
  • Low Crosstalk: Designed to minimize signal interference, the device ensures high signal integrity by providing low crosstalk between switches.
  • Binary Address Decoding: The selection of the desired channel is controlled by binary address lines (A, B).

Applications:

The CD4052BF3A is ideal for use in a variety of applications, including:

  • Signal routing in communication systems
  • Function generators
  • Analog/digital multiplexing
  • Data acquisition systems
  • Audio/Video switching

Technical Specifications:

  • Package: The device is available in a 16-pin plastic dual-in-line package.
  • Temperature Range: It is designed to operate over an industrial temperature range of -55°C to 125°C.
  • Logic-Level Conversion: The CD4052BF3A can be used to convert logic-level voltages, allowing for the interfacing of digital systems with different voltage levels.

In conclusion, the Texas Instruments CD4052BF3A is a reliable, flexible solution for analog signal management in complex electronic systems. Its robust design and compatibility with various voltage levels make it an essential component for designers looking to optimize their multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5447 $59.0894
5+ $24.2418 $121.2090
7+ $23.4843 $164.3901
9+ $22.7267 $204.5403
12+ $21.9691 $263.6292
16+ $19.6965 $315.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess