EN
  • EN
  • DE

MCP4821T-E/SN

Part No MCP4821T-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 1 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.25
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number MCP4821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4821T-E/SN-ND,MCP4821T-E/SNTR,MCP4821T-E/SNCT,MCP4821T-E/SNDKR
Standard Package 3,300
Win Source Part Number 1078201-MCP4821T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4821T-E/SN CAD Model

Description

Microchip Technology MCP4821T-E/SN DAC

The MCP4821T-E/SN is a highly integrated digital-to-analog converter (DAC) from Microchip Technology, renowned for its precision and performance in a compact form factor. This 12-bit DAC is part of Microchip's MCP4821 series, which is designed to provide a balance between high functionality and ease of use for designers and engineers.

Key Features

  • Resolution: The MCP4821T-E/SN offers a 12-bit resolution, ensuring fine granularity in the analog output, which is critical for applications requiring precise control and signal fidelity.
  • Interface: It features a simple SPI interface that allows for easy communication with most microcontrollers, making it a versatile choice for a wide range of applications.
  • Reference Voltage: An integrated precision voltage reference of 2.048V, with a stability of ±0.02% per degree Celsius, provides a stable and accurate output voltage.
  • Output Amplifier: The device includes a rail-to-rail output amplifier, which enables the output to swing from the ground to VDD, maximizing the dynamic range.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Package: The MCP4821T-E/SN comes in an 8-pin MSOP package, which is ideal for space-constrained applications without compromising performance.
  • Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse operating conditions.

Applications

The MCP4821T-E/SN is adept at handling a wide array of applications that require digital-to-analog conversion. It is commonly used in:

  • Automotive systems
  • Portable instrumentation
  • Data acquisition systems
  • Industrial process control
  • Analog output drivers for control systems

With its precision, low power consumption, and ease of integration, the MCP4821T-E/SN from Microchip Technology is an excellent choice for designers looking to add a reliable DAC to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9044 $53.9484
25+ $4.0241 $100.6025
39+ $3.8984 $152.0376
54+ $3.7726 $203.7204
69+ $3.6469 $251.6361
92+ $3.2696 $300.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,899 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess