EN
  • EN
  • DE

MCP47FEB24T-E/MQ

Part No MCP47FEB24T-E/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202081-MCP47FEB24T-E/MQ
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Data Acquisition- Digital to Analog Converters (DAC)
Series MCP
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits Number of Bits
Number of D/A Converters 4
Settling Time 7.8µs (Typ)
Output Type Voltage - Buffered, Voltage - Unbuffered
Differential Output No
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MCP47FEB24T-E/MQ CAD Model

Description

Microchip Technology MCP47FEB24T-E/MQ Digital-to-Analog Converter

The MCP47FEB24T-E/MQ is a high-precision Digital-to-Analog Converter (DAC) from the renowned manufacturer Microchip Technology. This advanced component is designed to provide smooth and reliable conversion from digital data to analog signals, catering to the needs of sophisticated electronics systems where accuracy and stability are paramount.

Featuring a 12-bit resolution, the MCP47FEB24T-E/MQ ensures fine granularity, making it suitable for applications that require a high degree of precision, such as industrial automation, instrumentation, and medical devices. The DAC operates over a wide voltage range, supporting various power supply configurations and making it versatile for integration into different system designs.

One of the standout features of this DAC is its integrated EEPROM memory, which allows for the storage of user-defined settings. This means that device configurations can be retained even after power cycling, simplifying the design process and enhancing the user experience by providing a "set and forget" capability.

The MCP47FEB24T-E/MQ is designed with a user-friendly I2C interface, making it easy to communicate with microcontrollers and other digital systems. This interface not only simplifies the integration process but also supports multiple device addresses, enabling the use of multiple DACs on the same bus for complex applications that require numerous analog outputs.

Encased in a compact 10-MSOP package, the MCP47FEB24T-E/MQ is optimized for space-constrained applications. Its small footprint allows for a more efficient use of PCB real estate, which is particularly beneficial in portable and wearable technology where space is at a premium.

Microchip Technology's commitment to quality and reliability is evident in the MCP47FEB24T-E/MQ, making it a smart choice for design engineers looking for a DAC that offers both performance and ease of use. Whether it's for precise control in an industrial setting or accurate signal generation in a medical device, this DAC is engineered to meet the high standards expected in today's advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess