EN
  • EN
  • DE

MAX6125CSA+

Part No MAX6125CSA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704981-MAX6125CSA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6125CSA+ CAD Model

Description

Maxim Integrated MAX6125CSA+ Voltage Reference

The MAX6125CSA+ is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This component is part of a series designed to provide a stable and accurate reference voltage for precision analog circuits. It is an ideal choice for applications requiring a stable voltage reference in a compact footprint, such as data acquisition systems, battery-powered devices, and portable instrumentation.

With an output voltage of 2.5V, the MAX6125CSA+ boasts an impressive initial accuracy of ±0.02%. This level of precision ensures reliable performance in critical applications where voltage stability is paramount. The device also features a low temperature coefficient of 3ppm/°C (max), which means that the output voltage remains consistent across a wide temperature range, further enhancing its reliability in varying environmental conditions.

One of the key advantages of the MAX6125CSA+ is its low dropout voltage, typically just 100mV at a 2.5mA load. This characteristic allows the voltage reference to maintain its output accuracy even when the supply voltage is very close to the output voltage, making it highly efficient for battery-powered applications. Additionally, the device exhibits a low supply current of 160μA (max), which minimizes power consumption and extends battery life in portable devices.

The MAX6125CSA+ comes in a small 8-pin SOIC package, making it suitable for space-constrained applications. It also provides a load regulation of 12ppm/mA (max) and a line regulation of 20ppm/V (max), ensuring that the output remains stable under varying load and line conditions. Furthermore, the device is specified for the extended industrial temperature range of -40°C to +85°C, offering robust performance in harsh environments.

Overall, the MAX6125CSA+ from Maxim Integrated is a top-tier voltage reference that combines high precision, low power consumption, and excellent temperature stability. Its small size and robust performance make it an excellent choice for designers looking to enhance the accuracy and efficiency of their analog circuits.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess