EN
  • EN
  • DE

MCP4726A1T-E/CH

Part No MCP4726A1T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT NV EEP I2C SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.2
Architecture R-2R
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788319-MCP4726A1T-E/CH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4726A1T-E/CH CAD Model

Description

Microchip Technology MCP4726A1T-E/CH Digital-to-Analog Converter

The MCP4726A1T-E/CH is a high-precision, single-channel, 12-bit Digital-to-Analog Converter (DAC) component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient DAC is designed to provide a programmable voltage reference output from a digital input, making it an ideal solution for various applications that require precise analog signal control.

The MCP4726A1T-E/CH operates from a single 2.7V to 5.5V supply with a typical current consumption of just 200 µA, ensuring low-power operation suitable for battery-powered devices and energy-sensitive applications. The device comes in a tiny 6-pin SOT-23 package, making it perfect for space-constrained applications.

One of the standout features of the MCP4726A1T-E/CH is its integrated EEPROM, which allows users to store configuration settings and the DAC input code, enabling the device to maintain the desired output voltage even after power cycling, without the need for a microcontroller to reinitialize the DAC. This feature is particularly useful for applications that require a specific startup configuration or for use in systems where a microcontroller may not be present.

The MCP4726A1T-E/CH offers a variety of communication interfaces including I2C, allowing for easy integration into most embedded systems. The I2C interface supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes, providing flexibility in communication speed based on the requirements of the application.

With its high resolution and stability, the MCP4726A1T-E/CH is an excellent choice for applications such as precision sensor calibration, adjustable power supplies, and controlled lighting systems. Its ability to provide accurate and stable analog output makes it a valuable component in industrial, automotive, consumer electronics, and medical devices that require fine-grained voltage control.

Overall, the MCP4726A1T-E/CH from Microchip Technology stands out as a reliable and versatile DAC solution that combines performance, power efficiency, and ease of use in a small footprint, catering to a wide array of design needs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2825 $50.2150
54+ $1.8728 $101.1312
83+ $1.8143 $150.5869
114+ $1.7558 $200.1612
148+ $1.6973 $251.2004
198+ $1.5217 $301.2966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,855 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess