EN
  • EN
  • DE

MCP4726A0T-E/CH

Part No MCP4726A0T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Resistor-String 12-bit Automotive 6-Pin SOT-23 T/R / IC DAC 12BIT NV EEP I2C SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.2
Architecture R-2R
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788318-MCP4726A0T-E/CH
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4726
Introduction Date February 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP4726A0T-E/CH CAD Model

Description

The MCP4726A0T-E/CH is a high-precision, compact 12-bit Digital-to-Analog Converter (DAC) module from Microchip Technology, designed to deliver a reliable and flexible solution for a wide range of applications requiring digital to analog signal conversion. This device is particularly well-suited for applications in the industrial, automotive, and consumer electronics sectors, where accurate analog signal generation is crucial.

Key Features:

  • 12-Bit Resolution: The MCP4726A0T-E/CH offers fine-grain resolution, ensuring that the analog output signal closely matches the intended output, providing high fidelity in signal replication.
  • Integrated EEPROM: With its onboard memory, the DAC can store configuration settings and the DAC input code, which enables the device to retain the last output state upon power-up, reducing initialization time and complexity.
  • Single-Supply Operation: This device operates from a single 2.7V to 5.5V power supply, making it versatile for use in various circuit designs and compatible with most microcontrollers.
  • I2C Interface: The integrated I2C-compatible serial interface allows for easy communication with a host microcontroller, supporting both standard (100 kbps) and fast (400 kbps) I2C modes for flexible data transfer rates.
  • High Output Drive Capability: The MCP4726A0T-E/CH can source or sink up to 25 mA of current, allowing it to drive larger loads without the need for an external amplifier in many cases.
  • Small Form Factor: The device comes in a small SOT-23-6 package, which is ideal for space-constrained applications.

Applications:

The MCP4726A0T-E/CH is suitable for a diverse set of applications that require precise analog output. This includes:

  • Automated Calibration Systems
  • Programmable Voltage and Current Sources
  • Portable Instrumentation
  • Motor Control and Servo Systems
  • Consumer Electronics

Microchip Technology's commitment to quality and performance is evident in the MCP4726A0T-E/CH DAC, making it a reliable choice for professionals looking to integrate digital-to-analog conversion functionality into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0318 $51.5900
120+ $0.8466 $101.5920
185+ $0.8202 $151.7370
255+ $0.7937 $202.3935
330+ $0.7673 $253.2090
440+ $0.6879 $302.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess