EN
  • EN
  • DE

MCP4541T-104E/MS

Part No MCP4541T-104E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 129TAP 8MSOP / Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 8-MSOP
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4541
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4541T-104E/MSDKR,MCP4541T-104E/MSCT,MCP4541T-104E/MSTR,MCP4541T-104E/MS-ND
Standard Package 2,500
Win Source Part Number 1321572-MCP4541T-104E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4541T-104E/MS CAD Model

Description

Microchip MCP4541T-104E/MS Digital Potentiometer

The MCP4541T-104E/MS is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer, also known as a digipot, is part of the MCP45XX and MCP46XX series, which are volatile, 7-bit (129 wiper steps) digital potentiometers that are available with single or dual channel configurations.

Key Features:

  • Resistance Value: The MCP4541T-104E/MS offers a resistance value of 100kΩ, which can be adjusted digitally through an I²C-compatible interface.
  • Interface: It features an I²C serial interface and supports the Standard (100 kHz), Fast (400 kHz), and High-Speed (3.4 MHz) I²C protocol modes.
  • Precision: With 129 wiper positions, users can achieve precise adjustments to the resistance, which is essential for various applications such as calibration and fine-tuning of system parameters.
  • Package: The device is available in an MSOP (Micro Small Outline Package) with 8 leads, providing a compact form factor suitable for space-constrained applications.
  • Operating Voltage: It operates between 2.7V and 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance across various environmental conditions.
  • Non-volatile Memory: The MCP4541T-104E/MS does not have non-volatile memory, which means the wiper position is not maintained when power is removed.
  • Applications: This digital potentiometer is ideal for applications in consumer electronics, industrial control, automotive systems, and communication devices where digital precision and reliability are paramount.

Applications:

The MCP4541T-104E/MS is well-suited for a wide range of applications that require digital control of voltage and current. These include, but are not limited to, adjustable power supplies, LCD screen brightness and contrast controls, audio/visual equipment, and calibration and feedback systems within industrial and automotive settings. Its robust design and digital interface make it a convenient choice for designers looking to integrate a reliable and precise variable resistance solution into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,604 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess