EN
  • EN
  • DE

MCP4541-503E/MS

Part No MCP4541-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 8MSOP / 7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Part Number Series MCP4541
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800666-MCP4541-503E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4541-503E/MS CAD Model

Description

Microchip Technology MCP4541-503E/MS Digital Potentiometer

The MCP4541-503E/MS is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile device offers a precise and reliable solution for adjusting and controlling resistance in a wide array of electronic applications, including calibration and tuning circuits, adjustable power supplies, and LCD screen adjustments.

Key Features:

  • Multiple Resistance Options: The MCP4541-503E/MS offers a resistance value of 50kΩ, allowing for fine-tuning in various applications.
  • Non-Volatile Memory: With on-board non-volatile memory (EEPROM), this digital potentiometer can retain its resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • I²C Interface: The device supports an I²C compatible serial interface, which facilitates easy communication with most microcontrollers and allows for a simple integration into existing designs.
  • High Resolution: The potentiometer features a 7-bit (128 wiper steps) resolution, providing precise adjustment capabilities for a variety of applications.
  • Single-Supply Operation: It operates on a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Compact Package: The MCP4541-503E/MS comes in a space-saving 10-MSOP (Mini Small Outline Package), ideal for applications where board space is at a premium.
  • Extended Temperature Range: This device is designed to perform reliably in a wide temperature range from -40°C to +125°C, accommodating various environmental conditions.

Applications:

The versatility of the MCP4541-503E/MS makes it an excellent choice for a multitude of applications, including:

  • Automated adjustments in consumer electronics
  • Audio equipment for volume and tone control
  • Industrial controls for setting and maintaining system parameters
  • Battery-powered devices where power efficiency is crucial
  • Automotive electronics for sensor calibration

With its robust feature set and Microchip's reputation for quality, the MCP4541-503E/MS digital potentiometer is a reliable and cost-effective solution for designers looking to add adjustable resistance functionality to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6495 $65.9800
90+ $1.3534 $121.8060
135+ $1.3112 $177.0120
185+ $1.2689 $234.7465
240+ $1.2266 $294.3840
320+ $1.0997 $351.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,148 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess