Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 058330-MCP4532-503E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4532-503E/MS CAD Model

Description

The MCP4532-503E/MS is a highly integrated digital potentiometer (digipot) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile device is designed to function as an electronic replacement for traditional mechanical potentiometers and is ideal for modern applications that require precision and reliability.

Key Features:

  • Resistance Value: 50kΩ with a typical temperature coefficient of 150 ppm/°C, ensuring stable performance over a range of temperatures.
  • Resolution: The MCP4532-503E/MS offers 7-bits (128 wiper steps) to provide fine adjustment of resistance.
  • Interface: Equipped with an I²C serial interface, this digipot allows for easy integration into a wide array of applications and systems.
  • Dual Channel: It features dual potentiometer channels, which can be used independently or in tandem for more complex applications.
  • Voltage Operation Range: Operates from 2.7V to 5.5V, making it suitable for both low-voltage and standard applications.
  • Packaging: The device comes in a compact 10-lead MSOP (Microchip's package code for Mini Small Outline Package) that is space-efficient and suitable for high-density mounting.
  • Non-Volatile Memory: Wiper settings are stored in non-volatile memory, preserving adjustments even after power is removed.

Applications:

The MCP4532-503E/MS is well-suited for a variety of applications that require precise control of voltage, current, or the tuning of filters, delays, or time constants. These include:

  • Audio processing and control systems
  • Automotive electronics
  • Industrial automation and process control
  • Communication systems
  • Instrumentation and test equipment

Conclusion:

With its robust feature set, the MCP4532-503E/MS from Microchip Technology is an excellent choice for designers and engineers seeking a reliable and precise digital potentiometer solution. Its ease of use, coupled with Microchip's reputation for quality, makes it an essential component for a multitude of electronic designs.

You May Also Be Interested in

ON Semiconductor
IC POT DPP 2.5K 64TAP 20SOIC / Digital Potentiometer 2.5kOhm 64POS Non-Volatile Linear 20-Pin SOIC W T/R
Need more? Email Us
ECAD model for CAT5221WI-25-T1
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to €10.4639
ECAD model for MAX5487EUD+
Intersil
IC POT DGTL QUAD 10K OHM 14TSSOP / Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin TSSOP T/R
Need more? Email Us
ECAD model for ISL90841WIV1427Z-TK
ON Semiconductor
IC POT DIGITL 50K 100TAP 8TSSOP / Digital Potentiometer 50kOhm 100POS Non-Volatile Linear 8-Pin TSSOP T/R
Need more? Email Us
ECAD model for CAT5113YI-50-GT3
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
ECAD model for DS1267E-50
Maxim Integrated
IC POT/MEM DUAL NV 50K 14-TSSOP / Digital Potentiometer 10kOhm/50kOhm 100/256POS Non-Volatile Linear 14-Pin TSSOP
Lowest to €4.7722
ECAD model for DS1845E-050+
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to €1.8613
ECAD model for MCP4152-502E/SN
Intersil
IC POT DGTL 128TP LN LP 10-MSOP / Digital Potentiometer 10kOhm 128POS Non-Volatile Linear 10-Pin MSOP T/R
Lowest to €2.0571
ECAD model for ISL22316WFU10Z-TK
Intersil
IC POT DUAL 32TAP 20-TSSOP / Digital Potentiometer 18.5kOhm 32POS Volatile Log 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for ISL22102IV20Z-TK

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.5811 €47.4328
70+ €1.2973 €90.8118
110+ €1.2568 €138.2491
150+ €1.2162 €182.4327
195+ €1.1757 €229.2648
260+ €1.0541 €274.0718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,065 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention