Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Part Status Last Time Buy
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2.25mW x 1 at 4Ohm
Supply Voltage (V) 2.6V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-TDFN-EP (2x2)
Manufacturer Package 8-WFDFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215482-MAX9830AETA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9830AETA+ CAD Model

Description

Maxim Integrated MAX9830AETA+ Audio Amplifier

The MAX9830AETA+ from Maxim Integrated is a high-efficiency, 2.2W mono Class D audio amplifier designed to deliver premium sound quality in a compact package. This device is ideal for portable applications where space and power efficiency are critical, such as mobile phones, tablets, laptops, and portable media players.

With its single-supply operation ranging from 2.5V to 5.5V, the MAX9830AETA+ is engineered to work smoothly with most battery-operated devices. The amplifier's high 92% efficiency reduces power consumption, extending battery life and minimizing heat generation, making it a perfect solution for today's energy-conscious electronic designs.

The MAX9830AETA+ features a fully differential design that not only improves noise rejection and sound quality but also eliminates the need for output coupling capacitors, reducing the external component count and saving valuable PCB space. Additionally, the device incorporates a unique, patented spread-spectrum modulation scheme that significantly lowers electromagnetic interference (EMI), allowing for the use in RF-sensitive environments without compromising audio performance or system reliability.

Users will appreciate the flexibility offered by the MAX9830AETA+'s comprehensive set of features, including a low 0.02% THD+N (Total Harmonic Distortion plus Noise) that ensures clear, high-fidelity audio reproduction. The device also has a built-in click-and-pop suppression circuitry that minimizes noise typically heard during power-up or shutdown.

For ease of integration into various designs, the MAX9830AETA+ comes in a small, 8-pin TDFN (Thin Dual Flat No-Lead) package with a thermal pad. This package is not only space-efficient but also aids in heat dissipation, further enhancing the device's performance and longevity.

Overall, the MAX9830AETA+ stands out as a robust, high-quality audio solution from Maxim Integrated, designed to meet the rigorous demands of modern portable electronics while ensuring a premium audio experience for the end-user.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 1.54W AB 9DSBGA
Need more? Email Us
ECAD model for LM4941TM/NOPB
Texas Instruments
AUDIO AMPLIFIER(S
Lowest to $3.0353
ECAD model for LM48556TL
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to $14.0508
ECAD model for TAS5615PHD
Texas Instruments
AUTOMOTIVE 45-W, 2-MHZ, 4-CHANNE
Lowest to $22.7820
ECAD model for TAS6424MSQDKQRQ1
Texas Instruments
IC AMP AUDIO PWR 1.1W MONO 8USMD
Need more? Email Us
ECAD model for LM4879IBPX
National Semiconductor (TI)
AUDIO AMPLIFIER, 40W, 2 CHANNEL(
Lowest to $13.1666
ECAD model for LM4766T
Texas Instruments
AUDIO AMPLIFIER, 2 CHANNEL(S)
Need more? Email Us
ECAD model for LM48822TL
National Semiconductor (TI)
AUDIO AMPLIFIER
Lowest to $13.2348
ECAD model for LM4905LD

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5999 $62.3996
9+ $12.8000 $115.2000
14+ $12.4000 $173.6000
19+ $12.0000 $228.0000
25+ $11.6000 $290.0000
33+ $10.4000 $343.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention