EN
  • EN
  • DE

MCP4531T-103E/MS

Part No MCP4531T-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000480-MCP4531T-103E/MS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package Tape & Reel (TR)
Voltage - Supply 1.8V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -40°C ~ 125°C
Features Selectable Address
Ultra Librarian 3D Model Ultra Librarian MCP4531T-103E/MS CAD Model

Description

Microchip Technology MCP4531T-103E/MS Digital Potentiometer

The MCP4531T-103E/MS is a highly integrated digital potentiometer (digipot) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and precise component is an ideal solution for applications requiring variable resistance adjustments controlled by digital signals rather than manual tuning.

Key Features:

  • Resistance Value: The digipot offers a resistance value of 10kΩ, which is a common value suitable for a wide range of applications.
  • Resolution: It features a resolution of 8-bits, providing 256 taps that allow for fine-grained control over the resistance setting.
  • Interface: The device supports a standard I2C interface, enabling easy communication with microcontrollers and other digital systems.
  • Package: Housed in an MSOP package, the MCP4531T-103E/MS is designed for surface-mount technology (SMT), saving valuable board space in compact electronic designs.
  • Single Supply Voltage: It operates on a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Non-volatile Memory: The digipot includes non-volatile memory to retain the resistance setting even when power is removed, ensuring consistent performance across power cycles.
  • Temperature Range: The component is specified for operation over the extended industrial temperature range of -40°C to +125°C, suitable for harsh environments.

Applications:

The versatility of the MCP4531T-103E/MS makes it an excellent choice for various applications, including:

  • Automated adjustments in audio applications
  • Calibration and control systems
  • Consumer electronics
  • Data acquisition systems
  • Industrial control and automation

With its robust feature set, the MCP4531T-103E/MS digital potentiometer from Microchip Technology provides designers with a reliable and precise solution for implementing digitally controlled resistance adjustments in their circuits.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1367 $68.5468
9+ $14.0610 $126.5490
13+ $13.6221 $177.0873
18+ $13.1820 $237.2760
23+ $12.7431 $293.0913
31+ $11.4253 $354.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess