EN
  • EN
  • DE

MCP4351-103E/ML

Part No MCP4351-103E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001023-MCP4351-103E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Resistance (Ohms) 10k
Voltage - Supply 1.8V ~ 5.5V
Memory Type Volatile
Ultra Librarian 3D Model Ultra Librarian MCP4351-103E/ML CAD Model

Description

Microchip Technology's MCP4351-103E/ML Digital Potentiometer

The MCP4351-103E/ML is a versatile digital potentiometer integrated circuit offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the MCP4351 series, which is designed to provide electronic adjustment of system parameters and replace the mechanical potentiometers and trimmers in your circuit design.

Key Features

  • Resistance Value: The MCP4351-103E/ML offers a maximum resistance of 10kΩ, which can be adjusted through digital commands.
  • Resolution: It comes with a resolution of 7 bits (128 wiper steps), allowing for fine-grained control over the resistance settings.
  • Dual Channel: This device features dual potentiometer channels, providing more flexibility for controlling two separate circuit elements simultaneously.
  • Interface: The potentiometer uses a Serial Peripheral Interface (SPI) that ensures easy communication with microcontrollers and other digital systems.
  • Package: Housed in a compact 20-lead QFN (ML) package, it is suitable for space-constrained applications.
  • Operating Voltage: The operating voltage range is from 2.7V to 5.5V, making it compatible with a wide range of electronic devices and systems.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position for future use, ensuring the device retains its settings even after power is cycled.
  • Temperature Range: The MCP4351-103E/ML is designed to operate over the industrial temperature range of -40°C to +125°C.

Applications

The MCP4351-103E/ML digital potentiometer is well-suited for a variety of applications where digital precision and programmability are required. It is commonly used in:

  • Automated adjustments to control system parameters
  • Calibration of system tolerances and performance tuning
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor trimming and calibration
  • Consumer electronics and communication devices

With its robust feature set, the MCP4351-103E/ML is an excellent choice for engineers looking to add reliable and precise digital potentiometer functionality to their designs.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess