The CAT5110SDI-00-GT3 is a 100-tap digital potentiometer manufactured by Catalyst Semiconductor (now part of ON Semiconductor). Digital potentiometers offer electronically adjustable resistance, replacing mechanical potentiometers in various applications. They provide precise and repeatable resistance settings, controlled via a digital interface.
Applications
- Volume control in audio equipment
- Brightness control in displays
- Motor speed control
- Sensor calibration
- Programmable gain amplifiers
Features
- 100 tap points: Provides 100 discrete resistance settings.
- Digital interface: Controlled via a serial interface (typically SPI or I2C).
- Non-volatile memory: Retains the last resistance setting even when power is removed.
- Low power consumption
- Surface mount package
Benefits
- Precise resistance control: Offers accurate and repeatable resistance settings, eliminating the need for manual adjustments.
- Remote adjustability: Allows resistance to be adjusted electronically via a microcontroller or other digital device.
- Space saving: The compact surface mount package reduces board space requirements.
- Reliable operation: Solid-state design eliminates wear and tear associated with mechanical potentiometers.
- Non-volatile memory: Ensures that the desired resistance setting is maintained even after power cycles.
Additional Details
The CAT5110SDI-00-GT3 utilizes a serial digital interface (SDI, likely a variant of SPI) for communication. The datasheet provides detailed information on the communication protocol, register map, and electrical characteristics. The resistance range of the potentiometer and the voltage and current ratings are also specified in the datasheet. The 'GT3' suffix likely refers to the package type and tape and reel packaging. This device is ideal for applications requiring precise and digitally controlled resistance adjustment.