EN
  • EN
  • DE

MCP4331T-103E/ST

Part No MCP4331T-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 20TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel (TR)
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 981071-MCP4331T-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4331T-103E/ST CAD Model

Description

The MCP4331T-103E/ST from Microchip Technology is a versatile digital potentiometer integrated circuit designed to provide a digitally-controlled resistance setting. This compact IC is a part of Microchip's MCP43XX series of digital potentiometers and is especially suitable for applications requiring a variable resistance controlled by a microcontroller or other digital interfaces.

Key Features:

  • Resistance Value: The MCP4331T-103E/ST offers a 10kΩ resistance value, which is a common requirement for various analog circuits, making it a flexible choice for designers.
  • Resolution: It features a 7-bit (128 taps) resolution, allowing for fine adjustments of the resistance value, which can be critical for precision applications.
  • Quad Channel: This IC has four potentiometer channels, providing multiple adjustable resistors in a single package, thereby saving space and reducing complexity in circuit design.
  • Interface: The device uses an I2C interface for communication, enabling simple integration with most microcontrollers or processors and ensuring easy programmability.
  • Package: It comes in a TSSOP-14 package, which is known for its small footprint and suitability for space-constrained applications.
  • Operating Voltage: The operating voltage range is 2.7V to 5.5V, accommodating a wide range of applications, from battery-operated devices to industrial systems.
  • Temperature Range: The MCP4331T-103E/ST operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The MCP4331T-103E/ST is ideal for a variety of applications, including:

  • Automated adjustments in audio equipment
  • Calibration and tuning in industrial control systems
  • LED lighting control
  • Adjustable power supplies
  • Consumer electronics

With its combination of features, the MCP4331T-103E/ST is a highly adaptable component that can be used to replace mechanical potentiometers or trimmers with a more reliable, software-controlled solution.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess