EN
  • EN
  • DE
  • IT

RD0506T-H

Part No RD0506T-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 5A Through Hole TP
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TP
Family Name RD050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891528-RD0506T-H
Ultra Librarian 3D Model Ultra Librarian RD0506T-H CAD Model

Description

The RD0506T-H from ON Semiconductor is a robust rectifier diode designed to offer efficient and reliable performance in a variety of applications. This component is well-suited for high-frequency rectification and free-wheeling operations in switching power supplies, inverters, and other power conversion systems.

Key Features:

  • High Reverse Voltage Capability: This diode is capable of withstanding high reverse voltages, making it suitable for applications that experience high voltage spikes or surges.
  • Low Forward Voltage Drop: The RD0506T-H features a low forward voltage drop, which enhances its efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: The fast recovery time of this diode ensures that it can handle high-frequency operations with ease, which is essential for modern electronic applications.
  • High Surge Current Capability: It can withstand high surge currents, providing reliable performance under stressful conditions.
  • Robust Construction: The package is designed to offer mechanical durability and thermal stability, ensuring a long operational lifespan even in challenging environments.

Applications:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive applications
  • Power management systems

The RD0506T-H is encapsulated in a TO-220 package, which is widely used in the industry and known for its ease of mounting and good heat dissipation characteristics. This package allows the diode to operate at higher temperatures and power levels, extending the possible use cases for this component.

ON Semiconductor is known for their commitment to quality and reliability, and the RD0506T-H is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring that your products perform reliably over time. Whether you're designing power supplies or looking to improve the efficiency of your power conversion systems, the RD0506T-H offers the performance and reliability you need.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess