EN
  • EN
  • DE

MAX5413EUD+

Part No MAX5413EUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin TSSOP / IC POT DGTL DUAL 256-TAP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 275
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786537-MAX5413EUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5413
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5413EUD+ CAD Model

Description

Maxim Integrated MAX5413EUD+ Digital Potentiometer

The MAX5413EUD+ is a high-performance, low-power, 256-position, digital potentiometer designed by Maxim Integrated to deliver precision digital control to a wide array of applications. This versatile component offers an excellent solution for adjusting and controlling voltages, currents, and signal levels in various electronic systems. The device encapsulates a combination of reliability and flexibility, making it an ideal choice for designers looking to enhance their circuits with adjustable resistive elements.

At the heart of the MAX5413EUD+ is its 10kΩ end-to-end resistance, which provides a fine adjustment granularity thanks to its 256 wiper positions. The device operates from a single +2.7V to +5.5V supply, ensuring compatibility with most low-voltage applications. Its power consumption is minimal, which is critical for battery-operated devices, and features a low 35ppm/°C end-to-end temperature coefficient, ensuring stable performance across a wide temperature range.

The digital potentiometer is controlled via a 3-wire SPI-compatible serial interface, making it easy to interface with a variety of microcontrollers and digital systems. The MAX5413EUD+ also features a 50kΩ total resistance option, providing additional flexibility for designers. Its robust design includes a wiper resistance of only 70Ω typical, which contributes to its precise operation.

Encased in a compact 14-pin TSSOP package, the MAX5413EUD+ is designed for space-constrained applications. It is particularly well-suited for automated gain control, offset adjustment, and variable resistance settings in applications such as audio processing, industrial control systems, and communication devices. Additionally, the device is equipped with write protection and a shutdown feature, which further reduces power consumption when the potentiometer is not in active use.

Whether you are developing consumer electronics, automotive systems, or precision instrumentation, the MAX5413EUD+ from Maxim Integrated offers a reliable and efficient solution for integrating digital potentiometer functionality into your next project.

For more detailed information, please refer to the MAX5413EUD+ datasheet, which provides comprehensive technical specifications, application circuits, and usage guidelines to ensure optimal performance and integration into your designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6988 $51.2772
46+ $2.2144 $101.8624
70+ $2.1452 $150.1640
97+ $2.0760 $201.3720
125+ $2.0068 $250.8500
167+ $1.7992 $300.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess