EN
  • EN
  • DE

AM28F020-200PC

Part No AM28F020-200PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143604-AM28F020-200PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM28F020-200PC CAD Model

Description

The AM28F020-200PC is a 2 Megabit (256K x 8-bit) Flash memory device manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory that can be electrically erased and reprogrammed in-system.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems, such as microcontrollers and industrial control devices.
  • BIOS Storage: Employed in computer systems to store the BIOS (Basic Input/Output System) firmware.
  • Networking Equipment: Utilized in routers, switches, and modems for storing operating system code and configuration parameters.
  • Data Loggers: Integrated into data loggers for storing recorded data in a non-volatile manner.
  • Medical Devices: Found in medical instruments for storing calibration data and program code.
  • Automotive Electronics: Used in automotive control units for storing engine management software and other critical data.

Features

  • 2 Megabit Capacity: Stores 2,097,152 bits of data (256KB).
  • Flash Memory Technology: Electrically erasable and programmable in-system.
  • 200ns Access Time: Provides relatively fast access to stored data (200 nanoseconds).
  • Single 5V Supply: Operates on a single 5V power supply.
  • Sector Erase: Allows for selective erasure of memory sectors, minimizing erase time.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for Flash memory devices.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Can be erased and reprogrammed without removing the device from the circuit.
  • High Reliability: Provides reliable data storage for critical applications.
  • Fast Access Time: Enables quick retrieval of data, improving system performance.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and configuration data.

Additional Details

The AM28F020-200PC is typically programmed using a dedicated Flash memory programmer or through in-system programming interfaces. The 'PC' suffix typically refers to the package type, which is likely a plastic DIP (Dual In-line Package). Detailed information regarding programming voltages, erase/program cycles, operating temperature ranges, and specific timing characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess