EN
  • EN
  • DE

MCP4252T-104E/UN

Part No MCP4252T-104E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 257TAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name MCP4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4252T-104-E/UN, MCP4252T-104-E/UNTR, MCP4252T-104-E/UNTR-ND, MCP4252T-104E/UNTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926681-MCP4252T-104E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4252T-104E/UN CAD Model

Description

Microchip Technology MCP4252T-104E/UN Digital Potentiometer

The MCP4252T-104E/UN is a versatile digital potentiometer designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact and highly integrated component is ideal for applications requiring variable resistance settings controlled through a digital interface.

The MCP4252 series features a dual-channel configuration, with each potentiometer offering 7-bits (128 wiper steps) of resolution. This allows for precise adjustment of the resistance between the terminal ends and the wiper, which can be particularly useful in calibration and signal conditioning applications.

The MCP4252T-104E/UN operates with a nominal resistance of 100 kΩ, providing a wide range of adjustability to meet the needs of various circuits. It interfaces with microcontrollers via an SPI-compatible serial interface, which enables easy integration into existing digital systems and provides a straightforward communication channel for resistance adjustments.

This digital potentiometer is designed for operation over a broad voltage range, from 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic systems. Its extended temperature range ensures reliable performance in diverse environments, with operational capabilities from -40°C to +125°C.

The MCP4252T-104E/UN comes in a compact 14-TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, ensuring adherence to current environmental standards. The device also features non-volatile memory for storing the wiper position, which means the last set resistance value is retained even after the power is cycled.

Given its digital control, precision, and package size, the MCP4252T-104E/UN is an excellent choice for applications such as adjustable power supplies, LCD screen calibration, audio control, and industrial automation systems where digital control of resistance is advantageous.

Microchip Technology's commitment to quality and performance is evident in the MCP4252T-104E/UN, making it a reliable and efficient solution for designers looking to enhance their electronic designs with digital potentiometer functionality.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4240 $50.9040
51+ $1.9890 $101.4390
78+ $1.9268 $150.2904
108+ $1.8647 $201.3876
139+ $1.8025 $250.5475
186+ $1.6160 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 631 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess