EN
  • EN
  • DE

MCP4242T-103E/MF

Part No MCP4242T-103E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 10DFN / Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tape & Reel (TR)
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-DFN (3x3)
Package / Case 10-VFDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 1205123-MCP4242T-103E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4242T-103E/MF CAD Model

Description

Microchip Technology MCP4242T-103E/MF Digital Potentiometer

The MCP4242T-103E/MF is a dual-channel digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and versatile component is ideal for applications requiring variable resistance adjustments. It is commonly used in calibration and tuning circuits, as a replacement for mechanical potentiometers, or in any design where digital control over resistance is desired.

Key Features:

  • Resistance: The device features two 10kΩ potentiometer channels, providing a range of resistance adjustments for various applications.
  • Interface: It comes with a user-friendly SPI interface that ensures easy communication with microcontrollers and other digital systems.
  • Resolution: The MCP4242T-103E/MF offers 7-bit resolution, which translates to 128 wiper steps, allowing for precise control over resistance settings.
  • Package: Housed in an 8-pin MSOP package, the digital potentiometer is designed for space-constrained applications.
  • Voltage Range: It operates within a 2.7V to 5.5V supply voltage range, making it suitable for both 3.3V and 5V logic systems.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Non-volatile Memory: Equipped with non-volatile memory, the MCP4242T-103E/MF can retain the wiper position upon power-down, ensuring consistent performance between power cycles.

Applications:

  • Automated adjustments in consumer electronics
  • Audio equipment for volume and tone control
  • Industrial control systems for calibration and tuning
  • Automotive electronics for sensor adjustments
  • Portable battery-powered devices due to its low power consumption

The MCP4242T-103E/MF digital potentiometer from Microchip Technology represents a reliable and precise solution for designers looking to incorporate digitally controlled resistance into their electronic systems. Its robust feature set and easy integration make it a go-to choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6084 $51.7140
205+ $0.4992 $102.3360
315+ $0.4836 $152.3340
430+ $0.4680 $201.2400
555+ $0.4524 $251.0820
740+ $0.4056 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess