EN
  • EN
  • DE

MCP4231-503E/P

Part No MCP4231-503E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm Circuit 129 Taps SPI Interface 14-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MCP4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4231-503-E/P, MCP4231-503-E/P-ND
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926676-MCP4231-503E/P
Ultra Librarian 3D Model Ultra Librarian MCP4231-503E/P CAD Model

Description

Microchip Technology MCP4231-503E/P Digital Potentiometer

The MCP4231-503E/P is a dual-channel, 7-bit (128 wiper steps) digital potentiometer device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This digital potentiometer, often referred to as a "digipot," is a versatile component used in various applications to digitally control resistance settings.

Key Features:

  • Resistance Value: The MCP4231-503E/P offers a maximum resistance of 50kΩ per potentiometer channel, providing a wide range of adjustment for various applications.
  • Dual-Channel: This digipot features two independent potentiometer channels, allowing for simultaneous control of two separate circuits or elements within a single package.
  • Interface: It incorporates an SPI (Serial Peripheral Interface) bus, enabling easy communication with microcontrollers and other digital systems.
  • Non-Volatile Memory: The device includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last position is retained even after power is cycled.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Package: The MCP4231-503E/P comes in a PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for breadboarding and prototyping.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Applications: Ideal for applications such as adjustable power supplies, LCD screen adjustment, audio control, calibration, and various automated adjustments where digital control is preferred over manual potentiometers.

With its integration of dual potentiometers, memory features, and robust communication interface, the MCP4231-503E/P from Microchip Technology is an excellent choice for designers looking to add reliable and precise digital control to their electronic designs. Its ease of use, combined with its small footprint, makes it a valuable component for both hobbyist projects and commercial products.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5722 $62.8610
12+ $10.3165 $123.7980
18+ $9.9942 $179.8956
24+ $9.6720 $232.1280
31+ $9.3486 $289.8066
42+ $8.3818 $352.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess